- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Packing Method
- Part Life Cycle Code
Attribute column
Manufacturer
HITACHI Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Terminal Shape | Mounting Feature | Number of pins | Dielectric Material | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Series | ECCN Code | Temperature Coefficient | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Current rating | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Rated voltage | Profile | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCMB1E475MTR Hitachi Ltd | In Stock | - | Datasheet | gold-plated | YES | WRAPAROUND | SURFACE MOUNT | 14 | TANTALUM (DRY/SOLID) | 2 | socket | 2x7 | 2.54mm | THT | 0.75 g | HITACHI LTD | female | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Contact Manufacturer | No | 2.54mm | straight | pin strips | -40...163°C | - | EAR99 | -10/+12% ppm/°C | 8532.21.00.50 | 4.7 μF | TR | unknown | 1.5A | TANTALUM CAPACITOR | POLARIZED | 25 V | 1411 | 0.00118 mA | - | 0.06 | 20% | 20% | 60V | beryllium copper | 1.9 mm | 3.5 mm | 2.8 mm | 0.254µm | UL94V-0 | ||
![]() TMCMD1E226MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 22 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 25 V | - | 0.0055 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCRE0J227MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Contact Manufacturer | No | - | - | - | - | - | EAR99 | -10/+12% ppm/°C | 8532.21.00.50 | 220 µF | TAPE | unknown | - | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0139 mA | 1100 mA | 0.1 | 20% | 20% | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
![]() TMCMB1A156MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 15 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 10 V | - | 0.0015 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCMD1V106MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 10 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | - | 0.0035 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCHA1V474MTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 1206 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCH(35 V) | EAR99 | -10/+12% ppm/°C | - | 0.47 μF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | - | - | - | 20% | 10% | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() TMCME1A157MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 150 μF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 10 V | - | 0.015 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCMA0J475KTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 μF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 7 V | - | 0.0005 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() TMCHA0G475MTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 1206 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCH(4 V) | EAR99 | -10/+12% ppm/°C | - | 4.7 μF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | - | - | - | 20% | 10% | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() TMCHB1E155MTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 1411 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCH(25 V) | EAR99 | -10/+12% ppm/°C | - | 1.5 μF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | 1411 | - | - | - | 20% | 10% | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() TMCTXB1E155KTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 1411 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCTX(25 V) | EAR99 | - | - | 1.5 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 25 V | 1411 | - | - | - | 10% | 10% | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() TMCHC1A156MTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 2312 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCH(10 V) | EAR99 | - | - | 15 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | - | - | - | 20% | 20% | - | - | 2.5 mm | 5.8 mm | 3.2 mm | - | - | ||
![]() TMCMC0J476MTR Hitachi Ltd | 400 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 47 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 7 V | - | 0.00329 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCME0E227KTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 2917 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCM(2.5V) | EAR99 | - | - | 220 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 2917 | - | - | - | 10% | 10% | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
![]() TMCHA1E684MTRF Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , 1206 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | TMCH(25 V) | EAR99 | -10/+12% ppm/°C | - | 0.68 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | - | - | - | 20% | 10% | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() TMCSD1V475MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | - | 0.001645 mA | - | 0.06 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() TMCMA1C475KTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 16 V | - | 0.00075 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() TMCMB1V225KTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 2.2 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | - | 0.00077 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() TMCMB1A156KTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 15 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 10 V | - | 0.0015 mA | - | 0.08 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() TMCSD1C226MTR Hitachi Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | HITACHI LTD | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8532.21.00.50 | 22 µF | TR | unknown | - | TANTALUM CAPACITOR | POLARIZED | 16 V | - | 0.00352 mA | - | 0.06 | 20% | 20% | - | - | - | - | - | - | - |