- Base Product Number
- Channel Type
- Common Mode Transient Immunity (Min)
- Data Rate
- Inputs - Side 1/Side 2
- Isolated Power
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
HITACHI Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Number of Channels | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 330067 HITACHI | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14930 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | 4 | 25Mbps | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 4/0 | No | 2.6ns | ||
![]() 330139 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |