- Configuration
- Diode Type
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- Number of Elements
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- ECCN Code
Attribute column
Manufacturer
HITACHI Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSM125WKTR Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | 1.2 V | HITACHI LTD | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.70 | - | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.1 A | - | - | - | - | 0.1 µA | - | - | ||
![]() 5SDA14F5007 Hitachi Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SDD38H5000 Hitachi Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME501206 HITACHI | In Stock | - | - | NO | SILICON | 5 | 1.3 V | POWEREX INC | Powerex Power Semiconductors | ME501206 | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | NOT SPECIFIED | 5.81 | Yes | Yes | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 60 A | 3 | 1200 V | - | 600 A | - | 960 V | - | ||
![]() MDB30A4 Hitachi Ltd | In Stock | - | Datasheet | NO | - | - | 1.1 V | HITACHI LTD | - | - | 6 | 125 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 30 A | 3 | 400 V | - | 600 A | - | - | - | ||
![]() HSS83 Hitachi Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 1 V | HITACHI LTD | - | - | 1 | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-34 | 0.4 W | - | - | No | - | EAR99 | - | HIGH RELIABILITY | 8541.10.00.70 | - | AXIAL | WIRE | - | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.15 A | 1 | 300 V | DO-34 | 1 A | - | - | 0.1 µs | ||
![]() 5SDD31H6000 Hitachi Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS270TA Hitachi Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 0.8 V | HITACHI LTD | - | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | - | 0.25 W | - | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | - | AXIAL | WIRE | - | unknown | - | O-LALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.15 A | 1 | - | DO-34 | 1 A | 1 µA | - | 0.0035 µs |