- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- Package Description
- Configuration
- Diode Type
- HTS Code
- Manufacturer
- Manufacturer Part Number
- Number of Elements
Attribute column
Manufacturer
HITACHI Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFG3A2 Hitachi | 3628 | - | - | - | NO | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | DFG3A2 | 1 | - | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.64 | Non-Compliant | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.80 | - | - | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 3 A | 3 A | 1 | - | - | 200 V | 200 V | 70 A | 0.1 µs | - | - | - | - | ||
![]() DHM3HX120 Hitachi | 100 | - | - | - | NO | - | - | - | 48 V | HITACHI LTD | Hitachi Ltd | DHM3HX120 | 1 | 120 °C | - | - | - | - | - | Contact Manufacturer | 5.76 | Non-Compliant | Yes | EAR99 | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 0.003 A | 3 mA | - | - | - | 12 V | 12000 V | 0.5 A | 0.05 µs | - | - | - | - | ||
![]() DFG1C8 Hitachi | 7290 | - | - | - | NO | - | SILICON | 2 | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | DFG1C8 | 1 | - | - | GLASS | - | ELLIPTICAL | LONG FORM | Transferred | 5.64 | Compliant | - | EAR99 | - | - | - | HIGH SPEED SWITCH | 8541.10.00.80 | - | - | AXIAL | WIRE | compliant | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | 1 A | - | - | - | 800 V | 800 V | - | 0.1 µs | - | - | - | - | ||
![]() H14A Hitachi | 1986 | - | - | - | NO | - | SILICON | 2 | 1 V | HITACHI LTD | Hitachi Ltd | H14A | 1 | 175 °C | -40 °C | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.64 | Non-Compliant | - | EAR99 | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | 1 A | - | - | - | 100 V | 100 V | 45 A | 3 µs | - | - | - | - | ||
![]() H14D Hitachi | 3643 | - | - | - | NO | - | SILICON | 2 | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | H14D | 1 | - | - | GLASS | - | ELLIPTICAL | LONG FORM | Transferred | 5.64 | Non-Compliant | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | AXIAL | WIRE | compliant | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | 1 A | - | - | - | 400 V | 400 V | - | 3 µs | - | - | - | - | ||
![]() V19C Hitachi | 7817 | - | - | - | NO | - | SILICON | 2 | 1.2 V | HITACHI LTD | Hitachi Ltd | V19C | 1 | 150 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | 5.64 | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | unknown | O-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | - | 200 V | - | 0.2 µs | - | - | - | - | ||
![]() V07J Hitachi | 20369 | - | - | Through Hole | NO | 2 | SILICON | 2 | 1.1 V | HITACHI LTD | Hitachi Ltd | V07J | 1 | 175 °C | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.67 | Compliant | - | EAR99 | 175 °C | -65 °C | - | - | 8541.10.00.50 | Rectifier Diodes | AVALANCHE | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 1.3 A | 1.3 A | - | - | 3 µs | 10 µA | 800 V | 800 V | 40 A | - | 3.5 mm | 5 mm | 3.5 mm | Lead Free | ||
![]() U15G Hitachi | 3219 | - | - | - | NO | - | SILICON | 2 | 1 V | HITACHI LTD | Hitachi Ltd | U15G | 1 | 175 °C | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.59 | Compliant | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 3 A | 3 A | 1 | - | - | 600 V | 600 V | 60 A | 3 µs | - | - | - | - | ||
![]() DHM3J120 Hitachi | 30 | - | - | - | NO | - | SILICON | 2 | 42 V | HITACHI LTD | Hitachi Ltd | DHM3J120 | 1 | 120 °C | -40 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | 5.64 | Non-Compliant | - | EAR99 | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | AXIAL | WIRE | unknown | O-PALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 0.003 A | 3 mA | - | - | - | 12 kV | 12000 V | 0.5 A | 0.1 µs | - | - | - | - | ||
![]() H14E Hitachi | 16524 | - | - | - | NO | - | SILICON | 2 | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | H14E | 1 | - | - | GLASS | - | ELLIPTICAL | LONG FORM | Transferred | 5.62 | Non-Compliant | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | AXIAL | WIRE | compliant | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | 500 V | 500 V | - | 3 µs | - | - | - | - | ||
![]() V06E Hitachi | 4463 | - | - | - | NO | - | SILICON | 2 | 1.4 V | HITACHI LTD | Hitachi Ltd | V06E | 1 | 175 °C | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.56 | Compliant | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1.1 A | 1.1 A | 1 | - | - | 400 V | 400 V | 35 A | 3 µs | - | - | - | Lead Free | ||
![]() U06C Hitachi | 2686 | - | - | - | NO | - | SILICON | 2 | 1.2 V | HITACHI LTD | Hitachi Ltd | U06C | 1 | 150 °C | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Transferred | 5.58 | - | - | - | - | - | FAST RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | unknown | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 2 A | - | 1 | - | - | - | 200 V | 80 A | 0.4 µs | - | - | - | - |