- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Polarity
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
HITACHI Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Zener Voltage | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Clamping Voltage-Max | Reverse Test Voltage | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HZ3C2T2 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZK18TL HITACHI | In Stock | - | - | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | HZK18TL | - | 1 | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | NOT SPECIFIED | 5.57 | - | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | - | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | - | 5 mA | - | - | - | - | - | - | ||
![]() HZU12-B3-TRF-E HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZU13B2TRF-E HITACHI | In Stock | - | - | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | HZU13B2TRF-E | 1 | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 13.2 V | NOT SPECIFIED | 5.21 | Yes | Yes | e6 | Yes | EAR99 | TIN BISMUTH | - | 8541.10.00.50 | Voltage Reference Diodes | ZENER | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 2.2% | - | - | 5 mA | - | - | 35 Ω | - | - | - | ||
![]() HZK6B2L90TL HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ6B1L HITACHI | In Stock | - | - | NO | SILICON | 2 | - | EIC SEMICONDUCTOR CO LTD | EIC Semiconductor Inc | HZ6B1L | - | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.4 W | 5.65 V | NOT SPECIFIED | 5.78 | Non-Compliant | Yes | - | Yes | EAR99 | - | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | TS 16949 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5.65 V | 2.65% | - | DO-204AH | 0.5 mA | - | 1 µA | - | - | 2 V | - | ||
![]() 1N5231 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N967 HITACHI | 280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ4BLLTA Hitachi Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | - | 0.25 W | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | - | - | AXIAL | WIRE | - | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | DO-35 | 0.5 mA | - | 0.1 µA | - | - | - | 1500 Ω | ||
![]() DAM06SMB12 Hitachi Ltd | In Stock | - | Datasheet | YES | - | - | 12 V | HITACHI LTD | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 9.7 V | - | - | - | - | - | 17.3 V | - | - | ||
![]() HZ16BP Hitachi Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-41 | 1 W | 16.2 V | - | - | - | No | - | - | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | - | unknown | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | 5.56% | - | DO-41 | 20 mA | - | - | 12 Ω | - | - | - | ||
![]() DAM1MA30 Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 30 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 6.7% | - | - | 10 mA | 600 W | - | 15 Ω | - | - | - | ||
![]() HZU6.8G Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | 6.8 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | - | unknown | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 5 mA | - | - | 30 Ω | - | - | - | ||
![]() DAM04SMA30 Hitachi Ltd | In Stock | - | Datasheet | YES | - | - | 30 V | HITACHI LTD | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 24.3 V | - | - | - | - | - | 43.5 V | - | - | ||
![]() HZM5.6NB3 Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | 5.8 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 2.157% | - | - | 5 mA | - | 5 µA | 80 Ω | - | - | - | ||
![]() HZF11CPTR Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 20 mA | - | 10 µA | - | - | - | - | ||
![]() HZF2.4CPTR Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 40 mA | - | 200 µA | - | - | - | - | ||
![]() DAM3MA82 Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 1800 W | 82 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 10% | - | - | 10 mA | 1800 W | - | 60 Ω | - | - | - | ||
![]() HZF13CPTR Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 20 mA | - | 10 µA | - | - | - | - | ||
![]() HZF7.5CPTR Hitachi Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | HITACHI LTD | - | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 40 mA | - | 20 µA | - | - | - | - |