- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- ECCN Code
- Surface Mount
- Drain Current-Max (ID)
- FET Technology
- Number of Elements
- Number of Terminals
- JESD-30 Code
- Package Body Material
Attribute column
Manufacturer
HITACHI Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Body material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Additional functions | Button and head shape | Case | Dielectric strength | Drain Current-Max (ID) | Gross weight | hFEMin | Ihs Manufacturer | Kind of integrated circuit | Kind of package | Moisture Sensitivity Levels | Mounting | Mounting diameter | Nominal power | Number of Elements | Number of switching cycles (electrical) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | Rohs Code | Soldering temperature | Switching scheme | Transport packaging size/quantity | Type of integrated circuit | Operating temperature | ECCN Code | Max Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Contact resistance | Configuration | Insulation resistance | Voltage | Speed | Operating Mode | Output current | Case Connection | Switch type | Transistor Application | Polarity/Channel Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Operating temperature range | Rated current | JEDEC-95 Code | Drain-source On Resistance-Max | Transition Frequency | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Feedback Cap-Max (Crss) | Highest Frequency Band | Power Gain-Min (Gp) | Contacts | Frequency (Hz) | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC5051 Hitachi | In Stock | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | 50 mA | - | - | - | - | 11 GHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SJ548 Hitachi Ltd | In Stock | - | Datasheet | NO | - | 3 | - | 1 | Temperature, speed, and air flow adjustment | - | - | - | 15 A | 6500.00 | - | HITACHI LTD | - | - | - | - | - | 200 W | - | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220FM | - | - | No | 170...190 °C | - | 42*28*27/1 | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | 220 V | up to 12 m/min | - | - | ISOLATED | - | - | P-CHANNEL | - | - | - | - | - | 0.155 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 30 W | - | - | - | - | - | 60 | - | ||
![]() 3SK298 Hitachi Ltd | In Stock | - | Datasheet | YES | nickel-plated brass | 4 | SILICON | 1 | - | ring - cone; button - dome | MSOP8 | 2000 (50 Hz/1 min) V | 0.025 A | 1 g | - | HITACHI LTD | PWM controller | reel, | - | SMD | 19 mm | - | - | ≥200000 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | IP65 | 45...85 % | - | - | OFF-ON with latching | 62*27.5*28/500 | PMIC | 0...70°C | EAR99 | - | - | DUAL | GULL WING | - | unknown | 0.5MHz | - | 4 | R-PDSO-G4 | Not Qualified | ≤50 mOhm | SINGLE | ≥1000 MOhm | - | - | DUAL GATE, DEPLETION MODE | 1A | SOURCE | GQ19 series vandal-resistant shortened button without backlight | AMPLIFIER | N-CHANNEL | - | - | -25…+55 °C | 2 A | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 0.1 W | - | 0.04 pF | ULTRA HIGH FREQUENCY BAND | 12 dB | 2S (screw) | - | 22 mm | ||
![]() 2SK3207 Hitachi Ltd | In Stock | - | Datasheet | NO | - | 3 | - | - | - | - | - | - | 18 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220FM | - | - | - | - | - | - | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | - | - | ISOLATED | - | - | N-CHANNEL | - | - | - | - | - | 0.12 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 35 W | - | - | - | - | - | - | - | ||
![]() 2SK2796S Hitachi Ltd | In Stock | - | Datasheet | YES | - | 2 | - | - | - | - | - | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | GULL WING | - | unknown | - | - | - | R-PSSO-G2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SJ363PY Hitachi Ltd | In Stock | - | Datasheet | YES | - | 3 | SILICON | - | - | - | - | - | 2 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SINGLE | FLAT | - | unknown | - | - | - | R-PSSO-F3 | Not Qualified | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | P-CHANNEL | - | - | - | - | - | 0.75 Ω | - | - | 30 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() PM5050J Hitachi Ltd | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | - | 50 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 250 W | - | - | - | - | - | - | - | ||
![]() 2SK1809 Hitachi Ltd | In Stock | - | Datasheet | NO | - | 3 | - | - | - | - | - | - | 5 A | - | - | HITACHI LTD | - | - | 1 | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | TO-220AB | 1.5 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 60 W | - | - | - | - | - | - | - | ||
![]() 3SK233XW Hitachi Ltd | 21000 | - | Datasheet | YES | - | 4 | SILICON | - | - | - | - | - | 0.035 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G4 | Not Qualified | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | - | - | - | 12 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() 2SD2290 Hitachi Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | ||
![]() 2SK3349 Hitachi Ltd | 56882 | - | Datasheet | YES | - | 3 | - | - | - | - | - | - | 0.05 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | unknown | - | - | 3 | R-PDSO-G3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | 3.6 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 0.1 W | - | - | - | - | - | - | - | ||
![]() PM45502C Hitachi Ltd | 455 | - | Datasheet | NO | - | 8 | - | - | - | - | - | - | 50 A | - | - | HITACHI LTD | - | - | - | - | - | - | 2 | - | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 300 W | - | - | - | - | - | - | - | ||
![]() 2SK1880S Hitachi Ltd | 6500 | - | Datasheet | YES | - | 2 | SILICON | - | - | - | - | - | 1.5 A | - | - | HITACHI LTD | - | - | 1 | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | SINGLE | GULL WING | 245 | unknown | - | 20 | - | R-PSSO-G2 | Not Qualified | - | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | - | - | - | - | 8 Ω | - | 3 A | 600 V | METAL-OXIDE SEMICONDUCTOR | 20 W | - | - | - | - | - | - | - | ||
![]() 3SK197WI Hitachi Ltd | In Stock | - | Datasheet | YES | - | 4 | SILICON | - | - | - | - | - | 0.035 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G4 | Not Qualified | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | - | - | - | 12 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() 2SK2737 Hitachi Ltd | 1500 | - | Datasheet | NO | - | 3 | - | - | - | - | - | - | 45 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220CF | - | - | No | - | - | - | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | 0.025 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 30 W | - | - | - | - | - | - | - | ||
![]() 2SK360IGDTL Hitachi Ltd | In Stock | - | Datasheet | YES | - | 3 | SILICON | - | - | - | - | - | 0.03 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | unknown | - | - | 3 | R-PDSO-G3 | Not Qualified | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | VERY HIGH FREQUENCY BAND | - | - | - | - | ||
![]() HAT3008RJ Hitachi Ltd | In Stock | - | Datasheet | YES | - | 8 | SILICON | - | - | - | - | - | 5 A | - | - | HITACHI LTD | - | - | - | - | - | - | 2 | - | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | N-CHANNEL AND P-CHANNEL | - | - | - | - | MS-012AA | 0.084 Ω | - | 40 A | 60 V | METAL-OXIDE SEMICONDUCTOR | 3 W | - | - | - | - | - | - | - | ||
![]() 2SK1863 Hitachi Ltd | 500 | - | Datasheet | NO | - | 3 | - | - | - | - | - | - | 3 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220FM | - | - | - | - | - | - | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | - | - | ISOLATED | - | - | N-CHANNEL | - | - | - | - | - | 3 Ω | - | - | - | METAL-OXIDE SEMICONDUCTOR | 25 W | - | - | - | - | - | - | - | ||
![]() 2SK1772HYTL Hitachi Ltd | In Stock | - | Datasheet | YES | - | 3 | SILICON | - | - | - | - | - | 1 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SINGLE | FLAT | - | unknown | - | - | - | R-PSSO-F3 | Not Qualified | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | N-CHANNEL | - | - | - | - | - | 0.85 Ω | - | - | 30 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() 2SK3154 Hitachi Ltd | 50000 | - | Datasheet | NO | - | 3 | SILICON | - | - | - | - | - | 15 A | - | - | HITACHI LTD | - | - | - | - | - | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | - | - | - | - | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | - | - | - | TO-220AB | 0.15 Ω | - | 60 A | 150 V | METAL-OXIDE SEMICONDUCTOR | 50 W | - | - | - | - | - | - | - |