- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Package Code
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
HITACHI Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD63A05XOF Hitachi Ltd | In Stock | - | Datasheet | YES | 64 | - | HITACHI LTD | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | - | 128 | No | 4096 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 1 mm | unknown | - | R-PQFP-G64 | Not Qualified | COMMERCIAL | 1.5 MHz | - | 15 mA | 8 | - | - | - | - | - | - | - | 6805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6473937X Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | 10 MHz | HITACHI LTD | 67 | 75 °C | -20 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | 2048 | - | 61440 | 3.6 V | 2.7 V | 3 V | - | - | ALSO OPERATES AT 2MHZ AT 1.8V MIN SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL EXTENDED | 5 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 1.2 mm | - | 8 | H8/300L | - | - | - | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | ||
![]() HD6437042F28 Hitachi Ltd | In Stock | - | Datasheet | YES | 112 | 10 MHz | HITACHI LTD | 82 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP112,.91SQ | QFP112,.91SQ | SQUARE | FLATPACK | Transferred | QFP | 4096 | No | 131072 | 5.5 V | 4.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 112 | S-PQFP-G112 | Not Qualified | COMMERCIAL EXTENDED | 28.7 MHz | MICROCONTROLLER, RISC | 230 mA | 32 | YES | YES | YES | NO | 3.05 mm | 22 | 8 | SH7000 | - | - | 16 | - | - | - | - | - | MROM | - | - | 20 mm | 20 mm | ||
![]() HD6433031F Hitachi Ltd | In Stock | - | - | YES | 80 | 16 MHz | HITACHI LTD | 63 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK | Transferred | QFP | 1024 | No | 32768 | 5.5 V | 4.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 60 mA | 32 | YES | NO | YES | NO | 3.05 mm | 20 | 8 | H8/300H | - | - | 8 | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() HD64F2148VFA10 Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | - | HITACHI LTD | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 10 MHz | MICROCONTROLLER | 120 mA | 16 | - | - | - | - | 3.05 mm | - | - | H8S/2000 | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | ||
![]() HD64F2142RFA20 Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | - | HITACHI LTD | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | 2048 | - | 32768 | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 20 MHz | MICROCONTROLLER | 100 mA | 16 | - | - | - | - | 3.05 mm | - | - | H8S/2000 | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | ||
![]() HD6477034F12 Hitachi Ltd | In Stock | - | Datasheet | - | - | - | HITACHI LTD | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6437034AF20 Hitachi Ltd | In Stock | - | Datasheet | YES | 112 | - | HITACHI LTD | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP112,.91SQ | QFP112,.91SQ | SQUARE | FLATPACK | Transferred | QFP | 4096 | No | 16384 | - | - | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 112 | S-PQFP-G112 | Not Qualified | COMMERCIAL | 20 MHz | MICROCONTROLLER, RISC | 130 mA | 32 | - | - | - | - | 3.05 mm | - | - | SH7000 | - | - | - | - | - | - | - | - | MROM | - | - | 20 mm | 20 mm | ||
![]() HD64F2357VF13 Hitachi Ltd | In Stock | - | Datasheet | YES | 128 | 13 MHz | HITACHI LTD | 95 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | RECTANGULAR | FLATPACK, FINE PITCH | Transferred | QFP | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 13 MHz | MICROCONTROLLER | - | 16 | YES | YES | YES | YES | 3.15 mm | 24 | - | - | - | - | 16 | - | - | - | - | - | FLASH | - | - | 20 mm | 14 mm | ||
![]() HD63B05VOP Hitachi Ltd | 50 | - | Datasheet | NO | 40 | - | HITACHI LTD | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | 192 | No | 4096 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 MHz | - | 20 mA | 8 | - | - | - | - | - | - | - | 6805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6433044TF13 Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | 13 MHz | HITACHI LTD | 78 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | - | - | - | 5.5 V | 3.15 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | MICROCONTROLLER | 55 mA | 16 | YES | YES | NO | YES | 1.2 mm | 24 | - | - | - | - | 16 | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() HD404608FS Hitachi Ltd | In Stock | - | Datasheet | YES | 80 | - | HITACHI LTD | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFF | QFF, QFL80,.55X.8,32 | QFL80,.55X.8,32 | RECTANGULAR | FLATPACK | Obsolete | - | 592 | No | 8192 | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | FLAT | 0.8 mm | unknown | - | R-PQFP-F80 | Not Qualified | COMMERCIAL | 0.8 MHz | - | 4.5 mA | 4 | - | - | - | - | - | - | - | HMCS400 | - | - | - | - | - | - | - | - | MROM | - | - | - | - | ||
![]() HD6435328F Hitachi Ltd | 2283 | - | Datasheet | YES | 80 | 10 MHz | HITACHI LTD | 65 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-80 | - | SQUARE | FLATPACK | Transferred | QFP | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | CAPTURE/COMPARE UNIT; 2V DATA RETENTION | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 10 MHz | MICROCONTROLLER | 50 mA | 8 | YES | NO | YES | NO | 3.05 mm | 20 | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 1 | 2 | MROM | 3 | 8 | 14 mm | 14 mm | ||
![]() HD6417708 Hitachi Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6433258F Hitachi Ltd | In Stock | - | Datasheet | YES | 64 | 10 MHz | HITACHI LTD | 53 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP-64 | - | SQUARE | FLATPACK | Transferred | QFP | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | CAPTURE/COMPARE UNIT; 2V DATA RETENTION | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | COMMERCIAL EXTENDED | 10 MHz | MICROCONTROLLER | 40 mA | 8 | NO | NO | NO | NO | 3.05 mm | 16 | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 2 | MROM | 4 | 8 | 14 mm | 14 mm | ||
![]() HD6412350F Hitachi Ltd | In Stock | - | Datasheet | YES | 128 | 20 MHz | HITACHI LTD | 95 | 75 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, FINE PITCH | Transferred | QFP | 2048 | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL EXTENDED | 20 MHz | MICROCONTROLLER | 95 mA | 32 | YES | YES | YES | YES | 3.15 mm | 24 | - | H8S/2000 | - | - | 16 | - | - | - | - | - | MROM | - | - | 20 mm | 14 mm | ||
![]() HD614141S Hitachi Ltd | In Stock | - | Datasheet | NO | 42 | 4.5 MHz | HITACHI LTD | 36 | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 80 | No | 4096 | 6 V | 3.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 42 | R-PDIP-T42 | Not Qualified | COMMERCIAL EXTENDED | 4.5 MHz | MICROCONTROLLER | 2.2 mA | 4 | NO | NO | NO | NO | 5.08 mm | - | 10 | HMCS400 | NO | YES | - | FIXED POINT | NO | 160 | - | 1 | MROM | 2 | 4 | 37.34 mm | 15.24 mm | ||
![]() HD6477043F33 Hitachi Ltd | In Stock | - | Datasheet | YES | 144 | 10 MHz | HITACHI LTD | 106 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | unknown | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL EXTENDED | - | MICROCONTROLLER | - | 32 | YES | YES | YES | NO | - | 22 | - | - | - | - | 32 | - | - | - | - | - | OTPROM | - | - | - | - | ||
![]() HD6305VOF Hitachi Ltd | In Stock | - | Datasheet | YES | 54 | - | HITACHI LTD | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP54,.77X1.0,40 | QFP54,.77X1.0,40 | RECTANGULAR | FLATPACK | Obsolete | - | 192 | No | 4096 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 1 mm | unknown | - | R-PQFP-G54 | Not Qualified | COMMERCIAL | 1 MHz | - | 10 mA | 8 | - | - | - | - | - | - | - | 6805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6433258P Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | 10 MHz | HITACHI LTD | 53 | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SHRINK, DIP-64 | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | CAPTURE/COMPARE UNIT; 2V DATA RETENTION | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL EXTENDED | 10 MHz | MICROCONTROLLER | 40 mA | 8 | NO | NO | NO | NO | 5.08 mm | 16 | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 2 | MROM | 4 | 8 | 57.6 mm | 19.05 mm |