- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Package Code
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
HITACHI Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Temperature Grade | Note | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | External Data Bus Width | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD64F2148VFA10 Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | - | HITACHI LTD | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | 10 MHz | MICROCONTROLLER | 120 mA | 16 | - | - | - | - | 3.05 mm | - | - | H8S/2000 | - | FLASH | 14 mm | 14 mm | ||
![]() HD64F2142RFA20 Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | - | HITACHI LTD | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | 2048 | - | - | - | - | 32768 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | 20 MHz | MICROCONTROLLER | 100 mA | 16 | - | - | - | - | 3.05 mm | - | - | H8S/2000 | - | FLASH | 14 mm | 14 mm | ||
![]() HD6433292P12 Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | 12 MHz | HITACHI LTD | - | - | - | - | - | 51 | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 512 | - | - | - | No | 16384 | - | 5.5 V | 4 V | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | - | COMMERCIAL EXTENDED | - | 12 MHz | MICROCONTROLLER | 50 mA | 8 | YES | NO | NO | NO | 5.08 mm | 16 | 8 | H8/300 | 8 | MROM | 57.6 mm | 19.05 mm | ||
![]() HD6477034F12 Hitachi Ltd | In Stock | - | Datasheet | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6433257P Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | 10 MHz | HITACHI LTD | - | - | - | - | - | 53 | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | - | COMMERCIAL EXTENDED | - | 10 MHz | MICROCONTROLLER | - | 8 | NO | NO | NO | NO | 5.08 mm | 16 | - | - | 8 | MROM | 57.6 mm | 19.05 mm | ||
![]() SH7032 Hitachi Ltd | In Stock | - | Datasheet | YES | 112 | 20 MHz | HITACHI LTD | - | - | - | - | - | 40 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.65 mm | unknown | 112 | S-PQFP-G112 | Not Qualified | - | INDUSTRIAL | - | - | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | 3.05 mm | 22 | - | - | 16 | - | 20 mm | 20 mm | ||
![]() HD6433644W Hitachi Ltd | In Stock | - | Datasheet | YES | 80 | - | HITACHI LTD | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | 12 mm | 12 mm | ||
![]() HD407A4639RF Hitachi Ltd | In Stock | - | Datasheet | YES | 80 | - | HITACHI LTD | - | - | - | - | - | 68 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Transferred | QFP | 576 | - | - | - | No | 16384 | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | - | COMMERCIAL EXTENDED | - | 2 MHz | MICROCONTROLLER | 9 mA | 4 | NO | NO | YES | NO | 3.1 mm | - | 10 | HMCS400 | - | OTPROM | 20 mm | 14 mm | ||
![]() HD6473388VCP5 Hitachi Ltd | In Stock | - | Datasheet | YES | 84 | 10 MHz | HITACHI LTD | - | - | - | - | - | 66 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | LCC | - | - | - | - | - | - | - | 3.3 V | 2.7 V | - | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | - | INDUSTRIAL | - | - | MICROCONTROLLER | 20 mA | 16 | YES | NO | YES | YES | 4.6 mm | 16 | - | - | 8 | MROM | 29.2862 mm | 29.2862 mm | ||
![]() HD63A05XOF Hitachi Ltd | In Stock | - | Datasheet | YES | 64 | - | HITACHI LTD | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | - | 128 | - | - | - | No | 4096 | - | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 1 mm | unknown | - | R-PQFP-G64 | Not Qualified | - | COMMERCIAL | - | 1.5 MHz | - | 15 mA | 8 | - | - | - | - | - | - | - | 6805 | - | - | - | - | ||
![]() HD63B05XOP Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | - | HITACHI LTD | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | 128 | - | - | - | No | 4096 | - | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | - | R-PDIP-T64 | Not Qualified | - | COMMERCIAL | - | 2 MHz | - | 20 mA | 8 | - | - | - | - | - | - | - | 6805 | - | - | - | - | ||
![]() HD6432655F Hitachi Ltd | In Stock | - | Datasheet | YES | 128 | 20 MHz | HITACHI LTD | - | - | - | - | - | 95 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | RECTANGULAR | FLATPACK, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | - | INDUSTRIAL | - | - | MICROCONTROLLER | - | 32 | YES | YES | YES | YES | 3.15 mm | 24 | - | - | 16 | MROM | 20 mm | 14 mm | ||
![]() HD6437042F28 Hitachi Ltd | In Stock | - | Datasheet | YES | 112 | 10 MHz | HITACHI LTD | - | - | - | - | - | 82 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP112,.91SQ | QFP112,.91SQ | SQUARE | FLATPACK | Transferred | QFP | 4096 | - | - | - | No | 131072 | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.65 mm | unknown | 112 | S-PQFP-G112 | Not Qualified | - | COMMERCIAL EXTENDED | - | 28.7 MHz | MICROCONTROLLER, RISC | 230 mA | 32 | YES | YES | YES | NO | 3.05 mm | 22 | 8 | SH7000 | 16 | MROM | 20 mm | 20 mm | ||
![]() HD6433278P Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | 20 MHz | HITACHI LTD | - | - | - | - | - | 51 | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | - | COMMERCIAL EXTENDED | - | 10 MHz | MICROCONTROLLER | - | - | YES | NO | NO | NO | 5.08 mm | 16 | - | - | 8 | MROM | 57.6 mm | 19.05 mm | ||
![]() HD6473937X Hitachi Ltd | In Stock | - | Datasheet | YES | 100 | 10 MHz | HITACHI LTD | - | - | - | - | - | 67 | 75 °C | -20 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | 2048 | - | - | - | - | 61440 | - | 3.6 V | 2.7 V | 3 V | - | - | - | - | ALSO OPERATES AT 2MHZ AT 1.8V MIN SUPPLY | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | - | COMMERCIAL EXTENDED | - | 5 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 1.2 mm | - | 8 | H8/300L | - | OTPROM | 14 mm | 14 mm | ||
![]() HD6412324SVF25 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD64F3672FPV HITACHI | 4 | - | - | YES | 64 | 16 MHz | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PLQP0064KC-A64 | HD64F3672FPV | 3 | - | 30 | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | LFQFP | - | 20 | 4.95 | Non-Compliant | Yes | - | HD64F3672FPV, 16 bit H8/300H Microcontroller 16MHz 16kb Flash, 2kb RAM, 64-Pin LQFP | 5.5 V | 4 V | 5 V | - | e6 | Yes | TIN BISMUTH | ALSO OPERATES AT 3V MINIMUM SUPPLY | 8542.31.00.01 | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | Renesas | COMMERCIAL EXTENDED | - | 16 MHz | MICROCONTROLLER | - | 16 | YES | NO | YES | NO | 1.7 mm | - | - | - | - | FLASH | 10 mm | 10 mm | ||
![]() HT46RU25 HITACHI | In Stock | - | - | YES | 48 | 8 MHz | HOLTEK SEMICONDUCTOR INC | Holtek Semiconductor Inc | - | HT46RU25 | - | - | 40 | - | - | - | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | 5.82 | - | - | - | - | 5.5 V | 3.3 V | 5 V | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | - | - | - | - | 8 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 15.875 mm | 7.49 mm | ||
![]() HD6473257PJ10 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | X-COM | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6413002FP16 HITACHI | In Stock | - | - | YES | 100 | 16 MHz | HITACHI LTD | - | - | HD6413002FP16 | - | - | 46 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | QFP | - | - | 5.45 | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL EXTENDED | - | 16 MHz | MICROCONTROLLER | - | 16 | YES | YES | NO | NO | 3.05 mm | 24 | - | - | 16 | - | 20 mm | 14 mm |