- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
HITACHI Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Number of Banks | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD64572AFL33 Hitachi Ltd | In Stock | - | Datasheet | YES | 176 | HITACHI LTD | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP176,1.0SQ,20 | QFP176,1.0SQ,20 | SQUARE | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G176 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 32 | - | NO | - | 32 | - | 2 | 3.125 MBps | ASYNC, BIT | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL (MANCHESTER) | - | - | - | ||
![]() HD66732A00TB0L Hitachi Ltd | In Stock | - | Datasheet | YES | 221 | HITACHI LTD | - | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Transferred | DIE | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | unknown | 221 | R-XUUC-N221 | Not Qualified | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD151TS304ARP Hitachi Ltd | In Stock | - | Datasheet | YES | 8 | HITACHI LTD | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 48 MHz | - | - | - | 48 MHz | - | - | - | - | - | 4.9 mm | 3.95 mm | ||
![]() HCD66725A03BP Hitachi Ltd | In Stock | - | Datasheet | YES | 234 | HITACHI LTD | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | unknown | - | X-XUUC-N234 | Not Qualified | INDUSTRIAL | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | 0.035 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-5BBR0836M01-T Hitachi Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD151TS304RP Hitachi Ltd | In Stock | - | Datasheet | YES | 8 | HITACHI LTD | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 48 MHz | - | - | - | 48 MHz | - | - | - | - | - | 4.9 mm | 3.95 mm | ||
![]() HCD66717A03BP Hitachi Ltd | In Stock | - | Datasheet | YES | 164 | HITACHI LTD | - | - | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | unknown | - | X-XUUC-N164 | Not Qualified | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD63485PS48 Hitachi Ltd | In Stock | - | Datasheet | NO | 64 | HITACHI LTD | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL | MEMORY CONTROLLER, DRAM | 160 mA | 5.08 mm | 19 | - | NO | NO | - | - | - | - | - | - | 1 | 57.6 mm | 19.05 mm | ||
![]() HD44780UA01FS Hitachi Ltd | In Stock | - | Datasheet | YES | 80 | HITACHI LTD | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | QFP | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | 3.1 mm | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm |