- Length
- Address Bus Width
- Bit Size
- Boundary Scan
- Format
- Integrated Cache
- JESD-30 Code
- JESD-609 Code
- Low Power Mode
- Number of External Interrupts
- Pin Count
- Qualification Status
Attribute column
Manufacturer
HITACHI Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Cable Types | Clock Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Shielding | Supply Voltage | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Speed | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Usage | Data Bus Width | Seated Height-Max | Address Bus Width | 1st Connector | 2nd Connector | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of External Interrupts | Number of DMA Channels | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD63C09EP Hitachi | 22 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | 40 | - | Tin/Lead (Sn/Pb) | 75°C | -20°C | - | - | - | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | 40 | R-PDIP-T40 | Not Qualified | 5V | COMMERCIAL EXTENDED | 5.5V | 4.5V | 3 MHz | MICROPROCESSOR | 3MHz | - | 8 | - | 8b | - | 16b | - | - | NO | YES | - | FIXED POINT | NO | 0 | - | 3 | - | 5.06mm | 52.8mm | - | Non-RoHS Compliant | ||
![]() HD64180ZRCP10 HITACHI | In Stock | - | - | - | - | Round | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | -- | - | 4 | - | - | - | Black | - | - | - | - | Shielded | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments - IP67 | - | - | - | Male | Wire Leads | - | - | - | - | - | - | - | - | - | - | 3.28 (1.00m) | - | - | ||
![]() HD64B180R0F Hitachi Ltd | In Stock | - | - | YES | 80 | - | 12 MHz | HITACHI LTD | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFL64,.55X.8,40 | QFL64,.55X.8,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | - | - | TIN LEAD | - | - | - | DRAM REFRESH CONTROL; PROGRAMMABLE RELOAD TIMER; SUPERCEDED BY HD64180R1 | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.8 mm | - | unknown | 80 | R-PQFP-G80 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 6 MHz | MICROPROCESSOR | - | 30 mA | 8 | - | - | 3.1 mm | 19 | - | - | NO | YES | 8 | FIXED POINT | NO | 0 | 3 | 4 | 2 | - | 20 mm | 14 mm | - |