- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
HITACHI Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Neg Supply Voltage-Nom | Battery Feed | Hybrid | Battery Supply | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA16820NT Hitachi Ltd | In Stock | - | Datasheet | NO | 30 | HITACHI LTD | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP30,.4 | SDIP30,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | 7.8 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 30 | R-PDIP-T30 | Not Qualified | COMMERCIAL | 0.12 mA | 5.06 mm | TELEPHONE MULTIFUNCTION CIRCUIT | - | - | - | - | 27.1 mm | 10.16 mm | ||
![]() HA16841MA Hitachi Ltd | In Stock | - | Datasheet | YES | 44 | HITACHI LTD | 70 °C | -20 °C | PLASTIC/EPOXY | QFI | QFI, | - | RECTANGULAR | FLATPACK | Obsolete | QFI | No | 3 V | e0 | TIN LEAD | 8542.39.00.01 | QUAD | BUTT | 1 | 0.762 mm | unknown | 44 | R-PQFP-B44 | Not Qualified | COMMERCIAL | 16 mA | 2.4 mm | TELECOM CIRCUIT | - | - | - | - | 10.8 mm | 10 mm | ||
![]() HA16811AMP Hitachi Ltd | In Stock | - | Datasheet | YES | 44 | HITACHI LTD | 70 °C | - | PLASTIC/EPOXY | QFI | QFI, QFI45,.5X.6 | QFI45,.5X.6 | RECTANGULAR | FLATPACK | Transferred | QFI | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | BUTT | 1 | 1.016 mm | unknown | 44 | R-PQFP-B44 | Not Qualified | COMMERCIAL | 13.4 mA | 2.92 mm | SLIC | -5 V | CONSTANT CURRENT | 2-4 CONVERSION | -24 V | 14.42 mm | 11.88 mm |