- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Description
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
HITACHI Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Bias Current-Max (IIB) @25C | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA17904FP-EL Hitachi Ltd | In Stock | - | Datasheet | YES | 8 | - | - | HITACHI LTD | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 0.2 V/us | 32 V | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | OPERATIONAL AMPLIFIER | 2.03 mm | - | - | - | - | - | - | - | - | - | 7000 µV | - | - | 4.85 mm | 4.4 mm | ||
![]() HA13159 Hitachi Ltd | 303 | - | Datasheet | NO | 23 | - | - | HITACHI LTD | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP23,.17TB | ZIP23,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 4 | 1.27 mm | unknown | 23 | R-PZFM-T23 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | ||
![]() HA13127 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | 20 kHz | - | HITACHI LTD | - | 85 °C | -30 °C | 17 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP16,.1 | ZIP16,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | SIP | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 2 | 1.27 mm | unknown | 16 | R-PZFM-T16 | Not Qualified | - | OTHER | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | AUDIO AMPLIFIER | - | - | 0.2% | - | - | ||
![]() HA17393AFP Hitachi Ltd | In Stock | - | Datasheet | YES | 8 | - | - | HITACHI LTD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 1300 ns | - | - | 5 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 2 | - | unknown | 8 | R-PDSO-G8 | Not Qualified | OPEN-COLLECTOR | INDUSTRIAL | - | - | - | COMPARATOR | - | - | - | 0.25 μA | - | - | 36 V | - | - | - | 5000 μV | - | - | - | - | ||
![]() HA17747 Hitachi Ltd | 2 | - | Datasheet | NO | 14 | - | 90 dB | HITACHI LTD | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 1 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | - | COMMERCIAL EXTENDED | - | 7.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.06 mm | -15 V | - | 1.1 μA | NO | YES | 18 V | - | 0.5 μA | - | 9000 μV | 10000 | - | 19.2 mm | 7.62 mm | ||
![]() HA17558PS Hitachi Ltd | In Stock | - | Datasheet | NO | 8 | - | 100 dB | HITACHI LTD | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | Yes | 1 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.06 mm | -15 V | - | 0.5 µA | NO | YES | 18 V | - | 0.5 µA | - | 6000 µV | 19950 | - | 9.6 mm | 7.62 mm | ||
![]() HA1389 Hitachi Ltd | In Stock | - | Datasheet | NO | 10 | - | - | HITACHI LTD | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | - | , SIP10,.07TB | SIP10,.07TB | - | - | Obsolete | - | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | SINGLE | - | 1 | 2.54 mm | unknown | - | - | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | ||
![]() HA17080PA Hitachi Ltd | In Stock | - | Datasheet | NO | 8 | - | 86 dB | HITACHI LTD | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 13 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | OPERATIONAL AMPLIFIER | 5.06 mm | -15 V | 3000 | 0.0004 μA | - | - | 18 V | - | - | - | 15000 μV | - | - | 9.6 mm | 7.62 mm | ||
![]() HA13130 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | 70 kHz | - | HITACHI LTD | - | 85 °C | -30 °C | 17 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP16,.1 | ZIP16,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | SIP | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 2 | 1.27 mm | unknown | 16 | R-PZFM-T16 | Not Qualified | - | OTHER | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 40 dB | - | AUDIO AMPLIFIER | - | - | 0.04% | - | - |