- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
HITACHI Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74LV373AFP Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 2.5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 2.2 mm | TRUE | BUS DRIVER | 0.008 A | 17 ns | - | 22 ns | - | - | - | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74ACT240T Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | ACT | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | - | - | - | 9.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() HD74LS191 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | - | - | - | BINARY COUNTER | 0.008 A | - | POSITIVE EDGE | 36 ns | - | 35 mA | - | BIDIRECTIONAL | 20000000 Hz | YES | SYNCHRONOUS | - | - | ||
![]() HD74AC244FP Hitachi Ltd | In Stock | - | - | YES | 20 | HITACHI LTD | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 20 | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | 3 V | 2 | 4 | AC | 3-STATE | 2.2 mm | TRUE | BUS DRIVER | - | 10 ns | - | 10 ns | ENABLE LOW | - | - | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74LS125A Hitachi Ltd | 1870 | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.024 A | 18 ns | - | - | ENABLE LOW | 20 mA | - | - | - | - | - | - | - | ||
![]() HD74ALVCH162501TEL Hitachi Ltd | In Stock | - | Datasheet | YES | 56 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 3.3 V | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | 2 | 18 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.012 A | 4.5 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | ||
![]() HD74LVC534T Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | 2.7 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | 0.024 A | 8.5 ns | POSITIVE EDGE | 9.5 ns | - | - | - | - | 100000000 Hz | - | - | 6.5 mm | 4.4 mm | ||
![]() HD74AC393FP Hitachi Ltd | In Stock | - | - | YES | 14 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 20 | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | 3.3 V | - | 4 | - | - | 2.2 mm | - | BINARY COUNTER | 0.012 A | - | NEGATIVE EDGE | 22 ns | - | - | 125 MHz | UP | - | NO | ASYNCHRONOUS | 10.06 mm | 5.5 mm | ||
![]() HD74HCT564FP Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | HCT | 3-STATE | 2.2 mm | INVERTED | BUS DRIVER | 0.006 A | - | POSITIVE EDGE | 39 ns | - | - | - | - | 24000000 Hz | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74LS193FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 4 | LS | - | 2.2 mm | - | BINARY COUNTER | 0.008 A | - | POSITIVE EDGE | 47 ns | - | 34 mA | 25 MHz | BIDIRECTIONAL | 25000000 Hz | YES | SYNCHRONOUS | 10.06 mm | 5.5 mm | ||
![]() HD74AC373P Hitachi Ltd | In Stock | - | - | NO | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | 3 V | 2 | 8 | AC | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.012 A | 15 ns | - | 15 ns | - | - | - | - | - | - | - | 24.5 mm | 7.62 mm | ||
![]() HD74HC241FP Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 4.5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 4 | HC/UH | 3-STATE | 2.2 mm | TRUE | BUS DRIVER | 0.006 A | 23 ns | - | 115 ns | ENABLE LOW/HIGH | - | - | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74AC393P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | 3.3 V | - | 4 | - | - | 5.06 mm | - | BINARY COUNTER | 0.012 A | - | NEGATIVE EDGE | 22 ns | - | - | 125 MHz | UP | - | NO | ASYNCHRONOUS | 19.2 mm | 7.62 mm | ||
![]() HD74LS240FP Hitachi Ltd | 5000 | - | Datasheet | YES | 20 | HITACHI LTD | 45 pF | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | COMMERCIAL EXTENDED | - | 2 | 4 | LS | 3-STATE | 2.2 mm | INVERTED | BUS DRIVER | 0.024 A | 18 ns | - | 18 ns | ENABLE LOW | 50 mA | - | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74HC534P Hitachi Ltd | In Stock | - | Datasheet | NO | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 4.5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 8 | HC/UH | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.006 A | - | POSITIVE EDGE | 175 ns | - | - | - | - | 24000000 Hz | - | - | 24.5 mm | 7.62 mm | ||
![]() HD74HC4022FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 4.5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 8 | HC/UH | - | 2.2 mm | - | RING COUNTER | 0.004 A | - | POSITIVE EDGE | 290 ns | - | - | - | UP | 27000000 Hz | NO | SYNCHRONOUS | 10.06 mm | 5.5 mm | ||
![]() HD74LS640FP Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | 2 | 8 | LS | 3-STATE | 2.2 mm | INVERTED | BUS TRANSCEIVER | 0.024 A | 15 ns | - | 15 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | 12.6 mm | 5.5 mm | ||
![]() HD74162P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | DECADE COUNTER | - | - | - | - | - | - | - | UP | - | YES | SYNCHRONOUS | - | - | ||
![]() HD74HC162P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 4.5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | 5.06 mm | - | DECADE COUNTER | 0.004 A | - | POSITIVE EDGE | 200 ns | - | - | - | UP | 20000000 Hz | YES | SYNCHRONOUS | 19.2 mm | 7.62 mm | ||
![]() HD74ALVC2G245USE Hitachi Ltd | 9000 | - | Datasheet | YES | 8 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 1.5 V | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 1 | ALVC/VCX/A | 3-STATE | 0.9 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 3 ns | - | 8 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | 2.3 mm | 2 mm |