- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
HITACHI Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74LS125AFP Hitachi Ltd | In Stock | - | Datasheet | YES | 14 | HITACHI LTD | 45 pF | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL EXTENDED | - | 2 | 1 | LS | 3-STATE | 2.2 mm | TRUE | BUS DRIVER | 0.024 A | 18 ns | - | 18 ns | ENABLE LOW | 20 mA | - | - | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74ALVC2G245USE Hitachi Ltd | 9000 | - | Datasheet | YES | 8 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 1.5 V | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 1 | ALVC/VCX/A | 3-STATE | 0.9 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 3 ns | - | 8 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 2.3 mm | 2 mm | ||
![]() HD74191P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | BINARY COUNTER | - | - | - | - | - | - | BIDIRECTIONAL | - | YES | SYNCHRONOUS | - | - | ||
![]() HD74ACT240P Hitachi Ltd | In Stock | - | Datasheet | NO | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | 5 V | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | ACT | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.024 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | - | - | - | - | - | 24.5 mm | 7.62 mm | ||
![]() HD74HC366FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 6 | HC/UH | 3-STATE | 2.2 mm | INVERTED | BUS DRIVER | 0.006 A | 24 ns | - | 120 ns | ENABLE LOW | - | - | - | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74LS365A Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | 2 | 6 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.024 A | 22 ns | - | - | ENABLE LOW | 24 mA | - | - | - | - | - | - | ||
![]() HD74HC162P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 4.5 V | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | 5.06 mm | - | DECADE COUNTER | 0.004 A | - | POSITIVE EDGE | 200 ns | - | - | UP | 20000000 Hz | YES | SYNCHRONOUS | 19.2 mm | 7.62 mm | ||
![]() HD74CDC2509B Hitachi Ltd | In Stock | - | Datasheet | YES | 24 | HITACHI LTD | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | 3.3 V | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | - | COMMERCIAL | - | - | - | CDC | - | 1.1 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() HD74HC161FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 4.5 V | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | 2.2 mm | - | BINARY COUNTER | 0.004 A | - | POSITIVE EDGE | 200 ns | - | - | UP | 20000000 Hz | YES | SYNCHRONOUS | 10.06 mm | 5.5 mm |