- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Family
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
HITACHI Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Accuracy | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Operating Pressure | Pressure Type | Port Style | Port Size | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Maximum Pressure | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74LS05FP Hitachi Ltd | 9147 | - | Datasheet | - | YES | - | 14 | HITACHI LTD | 15 pF | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | DUAL | GULL WING | - | 6 | 1.27 mm | unknown | - | - | 14 | - | R-PDSO-G14 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | LS | 1 | OPEN-COLLECTOR | 2.2 mm | - | - | - | - | INVERTER | 0.008 A | 32 ns | - | 32 ns | NO | 6.6 mA | - | 10.06 mm | 5.5 mm | ||
![]() HD74LS21 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | LS | 4 | - | - | - | - | - | - | AND GATE | 0.008 A | 20 ns | - | 20 ns | NO | 4.4 mA | - | - | - | ||
![]() HD74S86P Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | - | R-PDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | S | 2 | - | - | - | - | - | - | XOR GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74LV32AFP Hitachi Ltd | 100 | - | Datasheet | - | YES | - | 14 | HITACHI LTD | 50 pF | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | 2.5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 20 | - | 14 | - | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2 V | - | LV/LV-A/LVX/H | 2 | - | 2.2 mm | - | - | - | - | OR GATE | 0.006 A | 13 ns | - | 19 ns | NO | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74S138P Hitachi Ltd | 4250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD7420 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | TTL/H/L | 4 | - | - | - | - | - | - | NAND GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74S00 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | S | 2 | - | - | - | - | - | - | NAND GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74S64 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | S | 11 | - | - | - | - | - | - | AND-OR-INVERT GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74HC01FP Hitachi Ltd | In Stock | - | Datasheet | - | YES | - | 14 | HITACHI LTD | 50 pF | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | 4.5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 20 | - | 14 | - | R-PDSO-G14 | Not Qualified | - | 6 V | - | INDUSTRIAL | 2 V | - | HC/UH | 2 | - | 2.2 mm | - | - | - | - | NAND GATE | 0.004 A | 23 ns | - | 115 ns | NO | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74LV2GT04AUSE Hitachi Ltd | In Stock | - | Datasheet | - | YES | - | 8 | HITACHI LTD | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | TR | - | - | DUAL | GULL WING | - | 3 | 0.5 mm | unknown | - | - | 8 | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | LV/LV-A/LVX/H | 1 | - | 0.9 mm | - | - | - | - | INVERTER | 0.006 A | 17 ns | - | 12 ns | NO | - | - | 2.3 mm | 2 mm | ||
![]() HD74ALVC1G06VSE Hitachi Ltd | In Stock | - | Datasheet | - | YES | - | 5 | HITACHI LTD | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, FL5/6,.047,20 | FL5/6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | - | - | No | 1.5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | TR | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | 5 | - | R-PDSO-N5 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 1.2 V | - | ALVC/VCX/A | 1 | OPEN-DRAIN | 0.6 mm | - | - | - | - | INVERTER | 0.024 A | - | - | 7 ns | NO | - | - | 1.6 mm | 1.2 mm | ||
![]() HD74LV1GT32ACM Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74S11 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | S | 3 | - | - | - | - | - | - | AND GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74LS51FPEL HITACHI | In Stock | - | - | Cylinder | YES | -- | 14 | RENESAS ELECTRONICS CORP | 15 pF | Renesas Electronics Corporation | HD74LS51FPEL | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | 5.50 X 10.06 MM, 1.27 MM PITCH, PLASTIC, SOP-14 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 20 ns | - | 5.43 | No | 5 V | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | 1 FUNCTION WITH 4-INPUTS | 8542.39.00.01 | Gates | TAPE AND REEL | TTL | 8 V ~ 30 V | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 4 mA ~ 20 mA | 14 | Packard, 3 Pin | R-PDSO-G14 | Not Qualified | Analog Current | 5.25 V | 5 V | COMMERCIAL EXTENDED | 4.75 V | ±1% | LS | 6 | - | 2.2 mm | 15 PSI (103.42 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | AND-OR-INVERT GATE | 0.008 A | - | -- | 20 ns | NO | 2.8 mA | Amplified Output, Temperature Compensated | 10.06 mm | 5.5 mm | ||
![]() HD74HC1G08CME HITACHI | 331 | - | - | - | YES | - | 5 | RENESAS ELECTRONICS CORP | 50 pF | Renesas Electronics Corporation | HD74HC1G08CME | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | CMPAK-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | 25 ns | NOT SPECIFIED | 7.85 | No | 4.5 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.31.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | - | - | 5 | - | R-PDSO-G5 | Not Qualified | - | 6 V | 2/6 V | INDUSTRIAL | 2 V | - | HC/UH | 2 | - | 1.1 mm | - | - | - | - | AND GATE | 0.002 A | - | - | 125 ns | NO | - | - | 2 mm | 1.25 mm | ||
![]() HD74LV1GT00ACME HITACHI | In Stock | - | - | - | YES | - | 5 | RENESAS ELECTRONICS CORP | 50 pF | Renesas Electronics Corporation | HD74LV1GT00ACME | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-88A, CMPAK-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 14 ns | NOT SPECIFIED | 5.37 | Yes | 3.3 V | - | - | e0 | No | - | - | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | 5 | - | R-PDSO-G5 | Not Qualified | - | 5.5 V | 3.3 V | INDUSTRIAL | 3 V | - | LV/LV-A/LVX/H | 2 | - | 1.1 mm | - | - | - | - | NAND GATE | 0.006 A | - | - | 14 ns | NO | - | - | 2 mm | 1.25 mm | ||
![]() HD7413P Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | - | R-PDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | TTL/H/L | 4 | - | - | - | - | - | - | NAND GATE | - | - | - | - | YES | - | - | - | - | ||
![]() HD74LS12 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | LS | 3 | OPEN-COLLECTOR | - | - | - | - | - | NAND GATE | 0.008 A | 32 ns | - | 32 ns | NO | - | - | - | - | ||
![]() HD7425 Hitachi Ltd | In Stock | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | - | R-XDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | TTL/H/L | 4 | - | - | - | - | - | - | NOR GATE | - | - | - | - | NO | - | - | - | - | ||
![]() HD74136P Hitachi Ltd | 50 | - | Datasheet | - | NO | - | 14 | HITACHI LTD | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | - | R-PDIP-T14 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | TTL/H/L | 2 | OPEN-COLLECTOR | - | - | - | - | - | XOR GATE | - | - | - | - | NO | - | - | - | - |