- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Family
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
HITACHI Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD7423P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 4 | - | - | NOR GATE | - | - | - | NO | - | - | - | ||
![]() HD74S10P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | S | 3 | - | - | NAND GATE | - | - | - | NO | - | - | - | ||
![]() HD74S134P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | S | 12 | 3-STATE | - | NAND GATE | - | - | - | NO | - | - | - | ||
![]() HD74LS132 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 2 | - | - | NAND GATE | 0.008 A | 22 ns | 22 ns | YES | 14 mA | - | - | ||
![]() HD74LS37FP Hitachi Ltd | In Stock | - | Datasheet | YES | 14 | HITACHI LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL EXTENDED | - | LS | 2 | - | 2.2 mm | NAND GATE | 0.024 A | 24 ns | 24 ns | NO | 12 mA | 10.06 mm | 5.5 mm | ||
![]() HD74LS10 Hitachi Ltd | 10 | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 3 | - | - | NAND GATE | 0.008 A | 15 ns | 15 ns | NO | 3.3 mA | - | - | ||
![]() HD74136P Hitachi Ltd | 50 | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 2 | OPEN-COLLECTOR | - | XOR GATE | - | - | - | NO | - | - | - | ||
![]() HD7413P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 4 | - | - | NAND GATE | - | - | - | YES | - | - | - | ||
![]() HD7440P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 4 | - | - | NAND GATE | - | - | - | NO | - | - | - | ||
![]() HD74LS12 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 3 | OPEN-COLLECTOR | - | NAND GATE | 0.008 A | 32 ns | 32 ns | NO | - | - | - | ||
![]() HD7425 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 4 | - | - | NOR GATE | - | - | - | NO | - | - | - | ||
![]() HD74HC133FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 4.5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 13 | - | 2.2 mm | NAND GATE | - | - | 190 ns | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74HC7266FP Hitachi Ltd | In Stock | - | Datasheet | YES | 14 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 4.5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 2 | - | 2.2 mm | XNOR GATE | 0.004 A | 30 ns | 150 ns | NO | - | 10.06 mm | 5.5 mm | ||
![]() HD74LS11 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 3 | - | - | AND GATE | 0.008 A | 20 ns | 20 ns | NO | 6.6 mA | - | - |