- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
Attribute column
Manufacturer
HITACHI Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD7473P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | MASTER-SLAVE | - | - | - | - | - | - | ||
![]() HD74107 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | MASTER-SLAVE | - | - | - | - | - | - | ||
![]() HD10134 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 85 °C | -30 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | TIN LEAD | 2:1 MUX FOLLOWED BY LATCH; WITH ADDITIONAL COMMON LATCH ENABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | - | OTHER | - | 1 | 10K | 2 | OPEN-EMITTER | 5.06 mm | COMPLEMENTARY | D LATCH | - | - | LOW LEVEL | 5.7 ns | 55 mA | - | - | 19.3 mm | 7.62 mm | ||
![]() HD74HC77FP Hitachi Ltd | In Stock | - | Datasheet | YES | 14 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 4.5 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 20 | 14 | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | HC/UH | - | - | 2.2 mm | TRUE | D LATCH | 0.004 A | 26 ns | HIGH LEVEL | 130 ns | - | - | - | 10.06 mm | 5.5 mm | ||
![]() HD74S74 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() HD74173P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | - | - | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() HD74HC113P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 4.5 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | HC/UH | - | - | 5.06 mm | COMPLEMENTARY | J-K FLIP-FLOP | 0.004 A | - | NEGATIVE EDGE | 190 ns | - | - | 24000000 Hz | 19.2 mm | 7.62 mm | ||
![]() HD74S112 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | NEGATIVE EDGE | - | - | - | - | - | - | ||
![]() HD74S175 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() HD74ACT112FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | ACT | - | - | 2.2 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | NEGATIVE EDGE | 14 ns | - | 80 MHz | 80000000 Hz | 10.06 mm | 5.5 mm |