- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
HITACHI Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Max Frequency@Nom-Sup | Input Conditioning | Number of Data/Clock Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74HC237P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 4.5 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | - | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | - | - | 5.06 mm | TRUE | OTHER DECODER/DRIVER | 0.004 A | 46 ns | 230 ns | - | - | STANDARD | - | 19.2 mm | 7.62 mm | ||
![]() HD74ALVC2G157USE Hitachi Ltd | 6000 | - | Datasheet | YES | 8 | HITACHI LTD | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 1.5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 8 | R-PDSO-G8 | 1 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | ALVC/VCX/A | 2 | - | 0.9 mm | COMPLEMENTARY | MULTIPLEXER | 0.024 A | 3.5 ns | 11 ns | - | - | - | - | 2.3 mm | 2 mm | ||
![]() HD7447A Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | - | - | - | INVERTED | SEVEN SEGMENT DECODER/DRIVER | - | - | - | - | - | STANDARD | - | - | - | ||
![]() HD74LS258 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | - | COMMERCIAL | - | - | 2 | 3-STATE | - | - | MULTIPLEXER | 0.008 A | 21 ns | - | 12 mA | - | - | - | - | - | ||
![]() HD74153P Hitachi Ltd | 900 | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T16 | 1 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 4 | - | - | TRUE | MULTIPLEXER | - | - | - | - | - | - | - | - | - | ||
![]() HD74S158P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | 1 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | S | 2 | - | - | INVERTED | MULTIPLEXER | - | - | - | - | - | - | - | - | - | ||
![]() HD74221 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | MONOSTABLE MULTIVIBRATOR | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS221 Hitachi Ltd | 482 | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | - | - | 5.08 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | 80 ns | 27 mA | 80 Hz | - | 2 | 19.305 mm | 7.62 mm | ||
![]() HD74ACT138P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 3.3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | - | Not Qualified | - | INDUSTRIAL | - | ACT | - | - | 5.06 mm | INVERTED | 3-LINE TO 8-LINE DECODER | - | 11.5 ns | 11.5 ns | - | - | - | - | 19.2 mm | 7.62 mm | ||
![]() HD74LV157AT Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 2.5 V | - | - | - | ALSO OPERATES AT 3.3 V AND 5V VCC NOMINAL | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.65 mm | unknown | 16 | R-PDSO-G16 | 1 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 2 | - | 1.1 mm | TRUE | MULTIPLEXER | 0.006 A | 15 ns | 22 ns | - | - | - | - | 5 mm | 4.4 mm | ||
![]() HD74S157P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | 1 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | S | 2 | - | - | TRUE | MULTIPLEXER | - | - | - | - | - | - | - | - | - | ||
![]() HD14538BFP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | 16 | R-PDSO-G16 | - | Not Qualified | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | - | - | 2.2 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | 600 ns | - | - | - | 2 | 10.06 mm | 5.5 mm | ||
![]() HD74251P Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | 1 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 8 | 3-STATE | - | COMPLEMENTARY | MULTIPLEXER | - | - | - | - | - | - | - | - | - |