- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
HITACHI Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shield | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Part Status | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Load Capacitance | Number of Ports | Operating Mode | Number of Bits | Frequency Tolerance | Family | Output Characteristics | Seated Height-Max | Temperature Range | Output Polarity | Logic IC Type | Max I(ol) | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Conductor Diameter | Load/Preset Input | Outer Diameter | Mode of Operation | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74HC595P HITACHI | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | - | 16 | HITACHI LTD | Hitachi Ltd | HD74HC595P | 21000000 Hz | Suntsu Electronics, Inc. | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | Active | - | 5.49 | - | Yes | - | 4.5 V | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | 8542.39.00.01 | Shift Registers | CMOS | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 48 MHz | ±30ppm | 16 | R-PDIP-T16 | Not Qualified | 60 Ohms | 6 V | 2/6 V | INDUSTRIAL | 2 V | - | 18pF | - | Fundamental | 8 | ±15ppm | HC/UH | 3-STATE | 5.06 mm | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 190 ns | - | - | RIGHT | - | - | - | - | 0.020 (0.50mm) | 19.2 mm | 7.62 mm | ||
![]() HD74182P Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 16 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | LOOK-AHEAD CARRY GENERATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS148 Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 16 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74148 Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 16 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74HC4543P HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS161AFP HITACHI | In Stock | - | - | - | - | YES | - | 16 | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | HD74LS161AFP | 25000000 Hz | - | 1 | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | FP-16DA | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.69 | Yes | Yes | NO | 5 V | - | UNITRONIC FD | - | - | - | - | - | 8542.39.00.01 | Counters | TTL | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | - | - | 5 V | COMMERCIAL EXTENDED | - | n/a | - | - | - | 4 | - | LS | - | 2.2 mm | -40...+70 °C | - | BINARY COUNTER | 0.008 A | POSITIVE EDGE | 27 ns | 32 mA | 25 MHz | UP | 0,34mm2 | YES | 8,8mm | SYNCHRONOUS | - | 10.06 mm | 5.5 mm | ||
![]() HD74LV1G14ACME HITACHI | 5000 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74ALVCH162270TEL Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | 56 | HITACHI LTD | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | - | R-PDSO-G56 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | 3 | - | 12 | - | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1.2 mm | - | TRUE | BUS EXCHANGER | 0.012 A | - | 6.9 ns | 100 mA | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() HD74283P Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 16 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD7483AP Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 16 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74S280 Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | 14 | HITACHI LTD | - | - | - | - | - | 70 °C | -20 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | - | - | - | - |