- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Access Time-Max
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
HITACHI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Qualification Status | Output Type | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Operating Mode | Shell Size, MIL | Frequency Tolerance | Supply Current-Max | Accuracy | Organization | Output Characteristics | Seated Height-Max | Memory Width | Operating Pressure | Pressure Type | Port Style | Port Size | Standby Current-Max | Memory Density | Maximum Pressure | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Features | Reverse Pinout | Self Refresh | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HN58C256AFP-85E HITACHI | In Stock | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | YES | - | - | - | 28 | 85 ns | - | - | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | HN58C256AFP-85E | Suntsu Electronics, Inc. | 3 | 32768 words | 32000 | 70 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Active | NOT SPECIFIED | 5.76 | - | Yes | 5 V | - | -10°C ~ 60°C | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | Yes | - | - | EAR99 | - | MHz Crystal | - | - | - | - | 8542.32.00.51 | - | EEPROMs | - | CMOS | - | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | compliant | 29.4912 MHz | ±20ppm | - | - | 28 | - | - | R-PDSO-G28 | Not Qualified | - | 60 Ohms | 5.5 V | 5 V | COMMERCIAL | 4.5 V | 18pF | - | Fundamental | - | ±20ppm | 0.03 mA | - | 32KX8 | - | 2.5 mm | 8 | - | - | - | - | 0.00002 A | 262144 bit | - | PARALLEL | - | EEPROM | 5 V | 100000 Write/Erase Cycles | 10 ms | - | YES | YES | NO | - | 64 words | - | - | - | - | - | - | - | 0.098 (2.50mm) | 18.3 mm | 8.4 mm | - | - | ||
![]() HN58C256AFP-10E HITACHI | In Stock | - | - | - | - | YES | - | - | - | 28 | 100 ns | - | - | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | HN58C256AFP-10E | - | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 8.59 | - | Yes | 5 V | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.51 | - | EEPROMs | - | CMOS | - | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | - | - | 28 | - | - | R-PDSO-G28 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | 0.03 mA | - | 32KX8 | - | 2.5 mm | 8 | - | - | - | - | 0.00002 A | 262144 bit | - | PARALLEL | - | EEPROM | 5 V | 100000 Write/Erase Cycles | 10 ms | - | YES | YES | NO | - | 64 words | - | - | - | - | - | - | - | - | 18.3 mm | 8.4 mm | - | - | ||
![]() HM6208HLP-35 HITACHI | In Stock | - | - | - | - | NO | - | - | - | 24 | 35 ns | - | - | - | HITACHI LTD | Hitachi Ltd | HM6208HLP-35 | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 5.8 | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | SRAMs | - | CMOS | - | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 1 | - | 2.54 mm | unknown | - | - | - | - | 24 | - | - | R-PDIP-T24 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.1 mA | - | 64KX4 | 3-STATE | 5.08 mm | 4 | - | - | - | - | - | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | NO | - | - | - | - | - | - | - | - | - | 29.88 mm | 7.62 mm | - | - | ||
![]() HM621664HBLJP-15 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 44 | 15 ns | - | - | - | HITACHI LTD | - | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-44 | SOJ44,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | - | - | - | - | - | - | DUAL | - | J BEND | - | - | 1 | - | 1.27 mm | unknown | - | - | - | - | 44 | - | - | R-PDSO-J44 | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | 0.18 mA | - | 64KX16 | 3-STATE | 3.76 mm | 16 | - | - | - | - | 0.00008 A | 1048576 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.33 mm | 10.16 mm | - | - | ||
![]() HM6264LP-12L Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | 28 | 120 ns | - | - | - | HITACHI LTD | - | - | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | unknown | - | - | - | - | 28 | - | - | R-PDIP-T28 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.08 mA | - | 8KX8 | 3-STATE | 5.7 mm | 8 | - | - | - | - | 0.000025 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | YES | - | - | - | - | - | - | - | - | - | 35.6 mm | 15.24 mm | - | - | ||
![]() HM628128LT-12 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 32 | 120 ns | - | - | - | HITACHI LTD | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | BATTERY BACKUP OPERATION | 8542.32.00.41 | - | - | - | - | - | DUAL | - | GULL WING | - | - | 1 | - | 0.5 mm | unknown | - | - | - | - | 32 | - | - | R-PDSO-G32 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.07 mA | - | 128KX8 | 3-STATE | 1.2 mm | 8 | - | - | - | - | 0.00005 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | YES | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | - | - | ||
![]() HM628128BLR-7SL Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 32 | 70 ns | - | - | - | HITACHI LTD | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1-R | TSOP1-R, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | - | - | - | DUAL | - | GULL WING | - | - | 1 | - | 0.5 mm | unknown | - | - | - | - | 32 | - | - | R-PDSO-G32 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.07 mA | - | 128KX8 | 3-STATE | 1.2 mm | 8 | - | - | - | - | 0.000015 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | YES | - | - | - | - | - | - | YES | - | - | 18.4 mm | 8 mm | - | - | ||
![]() HM6287HLJP-25 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 24 | 25 ns | - | - | - | HITACHI LTD | - | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24,.34 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | BATTERY BACK-UP OPERATION | 8542.32.00.41 | - | - | - | - | - | DUAL | - | J BEND | - | - | 1 | - | 1.27 mm | unknown | - | - | - | - | 24 | - | - | R-PDSO-J24 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | 64KX1 | 3-STATE | 3.76 mm | 1 | - | - | - | - | 0.000035 A | 65536 bit | - | SERIAL | SEPARATE | CACHE SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.63 mm | 7.62 mm | - | - | ||
![]() HM5264805TT-80 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 54 | 6 ns | - | 125 MHz | - | HITACHI LTD | - | - | - | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | - | - | - | No | 3.3 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | 8542.32.00.02 | - | - | - | - | - | DUAL | - | GULL WING | - | - | 1 | - | 0.8 mm | unknown | - | - | - | - | 54 | - | - | R-PDSO-G54 | Not Qualified | - | - | 3.6 V | - | COMMERCIAL | 3 V | - | 1 | SYNCHRONOUS | - | - | 0.155 mA | - | 8MX8 | 3-STATE | 1.2 mm | 8 | - | - | - | - | 0.002 A | 67108864 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | - | - | - | 22.22 mm | 10.16 mm | - | - | ||
![]() HM67G1866BP-7 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 119 | 4 ns | - | - | - | HITACHI LTD | - | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Contact Manufacturer | - | - | - | - | - | - | No | - | - | - | - | - | e0 | - | - | - | 3A991.B.2.A | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | - | 1.27 mm | unknown | - | - | - | - | - | - | - | R-PBGA-B119 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | SYNCHRONOUS | - | - | 0.6 mA | - | 64KX18 | 3-STATE | - | 18 | - | - | - | - | - | 1179648 bit | - | PARALLEL | COMMON | LATE-WRITE SRAM | - | - | - | 3.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM62256P-8 Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | 28 | 85 ns | - | - | - | HITACHI LTD | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | unknown | - | - | - | - | 28 | - | - | R-PDIP-T28 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.07 mA | - | 32KX8 | 3-STATE | 5.7 mm | 8 | - | - | - | - | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 4.5 V | - | - | - | YES | - | - | - | - | - | - | - | - | - | 35.6 mm | 15.24 mm | - | - | ||
![]() HM514280JP-8 Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | 40 | 80 ns | - | - | - | HITACHI LTD | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | - | - | - | DUAL | - | J BEND | - | - | 1 | - | 1.27 mm | unknown | - | - | - | - | 40 | - | - | R-PDSO-J40 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 0.15 mA | - | 256KX18 | 3-STATE | 3.76 mm | 18 | - | - | - | - | 0.001 A | 4718592 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | 512 | - | - | FAST PAGE | - | - | NO | - | 25.8 mm | 10.16 mm | - | - | ||
![]() HM6268-25 Hitachi Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | 20 | 25 ns | - | - | - | HITACHI LTD | - | - | - | - | 4096 words | 4000 | 70 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | - | - | - | 2.54 mm | unknown | - | - | - | - | - | - | - | R-XDIP-T20 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | - | - | - | - | 4KX4 | 3-STATE | - | 4 | - | - | - | - | - | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM6148HP-45 Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HN62318BP Hitachi Ltd | In Stock | - | - | - | - | NO | - | - | - | 32 | 150 ns | - | - | - | HITACHI LTD | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.71 | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | unknown | - | - | - | - | 32 | - | - | R-PDIP-T32 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | 1MX8 | - | 5.08 mm | 8 | - | - | - | - | - | 8388608 bit | - | PARALLEL | - | MASK ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.9 mm | 15.24 mm | - | - | ||
![]() HM628512CLFP7SL HITACHI | 3000 | - | - | - | Module Cube | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-232 | - | - | - | - | - | - | - | - | - | - | - | ±0.0375% | - | - | - | - | 2 PSI (13.79 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | 6 PSI (41.37 kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() HM628100LTTI5SL HITACHI | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | CA310 | - | Silver | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | 5 | - | Silver | - | - | Reverse Bayonet Lock | - | 22A | - | - | - | N (Normal) | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Nickel | - | 14S-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | - | ||
![]() HN27C4001G15 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB56D236SBW-7C HITACHI | In Stock | - | - | - | - | NO | - | - | - | 72 | 70 ns | - | - | - | HITACHI LTD | Hitachi Ltd | HB56D236SBW-7C | - | - | 2097152 words | 2000000 | 70 °C | - | UNSPECIFIED | SIMM | SIMM, SSIM72 | SSIM72 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | SIMM | - | - | - | 8.45 | - | - | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | DRAMs | - | CMOS | - | SINGLE | - | NO LEAD | - | - | 1 | - | 1.27 mm | unknown | - | - | - | - | 72 | - | - | R-XSMA-N72 | Not Qualified | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | 1 | ASYNCHRONOUS | - | - | 0.99 mA | - | 2MX36 | 3-STATE | 25.4 mm | 36 | - | - | - | - | 0.02 A | 75497472 bit | - | - | COMMON | FAST PAGE DRAM MODULE | - | - | - | - | - | - | - | - | - | 1024 | - | - | FAST PAGE | - | - | - | - | - | - | - | - | ||
![]() HN29V102414T50H HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |