- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Access Time-Max
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
HITACHI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Access Time-Max | Category | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | MSL | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Gender | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Ports | Operating Mode | Output Current | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Number of Positions/Contacts | Memory Density | LED Color | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Power | Data Retention Time-Min | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Ready/Busy | Refresh Cycles | Access Mode | Reverse Pinout | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HN58C257AT-10 HITACHI | 215 | - | - | THT | - | - | - | Cat3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RJ45 | - | Female | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HN29W6411ATT-50 HITACHI | In Stock | - | - | - | YES | 48 | 50 ns | - | HITACHI LTD | Hitachi Ltd | HN29W6411ATT-50 | - | 67108864 words | 64000000 | 70 °C | - | Metal Case | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP40/48,.56.32 | TSOP40/48,.56.32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP2 | 8.32 | Yes | - | 3.3 V | -40...+85°C | TEP | - | - | - | AND TYPE | - | - | IT ALSO OPERATES AT 5 V NOMONAL SUPPLY VOLTAGE; 10 YEARS DATA RETENTION | - | Flash Memories | CMOS | DUAL | - | GULL WING | - | 1 | 0.8 mm | unknown | 48/40 | R-PDSO-G48 | Not Qualified | single | 3.6 V | 3.3/5 V | COMMERCIAL | 3 V | - | - | SYNCHRONOUS | 8 A | 0.07 mA | 64MX1 | - | 1.2 mm | 1 | 0.000005 A | - | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | 40 W | 10 | - | NO | NO | YES | - | 16K | 512 | YES | - | - | - | - | 19.68 mm | 12.7 mm | ||
![]() HM6288LP-25 Hitachi Ltd | In Stock | - | Datasheet | - | NO | 22 | 25 ns | - | HITACHI LTD | - | - | - | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP22,.3 | DIP22,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 22 | R-PDIP-T22 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.12 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.000035 A | - | 65536 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | 27.08 mm | 7.62 mm | ||
![]() HM10474-8 Hitachi Ltd | In Stock | - | Datasheet | - | NO | 24 | 8 ns | - | HITACHI LTD | - | - | - | 1024 words | 1000 | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 24 | R-GDIP-T24 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | 1 | ASYNCHRONOUS | - | 0.24 mA | 1KX4 | OPEN-EMITTER | 5.8 mm | 4 | - | - | 4096 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 30.3 mm | 10.16 mm | ||
![]() HM9264BLFP-10L Hitachi Ltd | In Stock | - | Datasheet | - | YES | 28 | 100 ns | - | HITACHI LTD | - | - | - | 8192 words | 8000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | BATTERY BACK-UP OPERATION | 8542.32.00.41 | - | - | DUAL | - | GULL WING | - | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.045 mA | 8KX8 | 3-STATE | 3 mm | 8 | 0.000025 A | - | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 8.4 mm | ||
![]() HM5117400BTS-6 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 24 | 60 ns | - | HITACHI LTD | - | - | - | 4194304 words | 4000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP24/26,.36 | TSOP24/26,.36 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | - | GULL WING | - | 1 | 1.27 mm | unknown | 26 | R-PDSO-G24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.11 mA | 4MX4 | 3-STATE | 1.2 mm | 4 | 0.001 A | - | 16777216 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | 2048 | FAST PAGE | - | NO | 17.14 mm | 7.62 mm | ||
![]() HM5117400ALTS-7 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 24 | 70 ns | - | HITACHI LTD | - | - | - | 4194304 words | 4000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | - | GULL WING | - | 1 | 1.27 mm | unknown | 26 | R-PDSO-G24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 4MX4 | 3-STATE | 1.2 mm | 4 | - | - | 16777216 bit | - | - | - | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | 2048 | FAST PAGE | - | - | 17.14 mm | 7.62 mm | ||
![]() HM6288P-45 Hitachi Ltd | In Stock | - | Datasheet | - | NO | 22 | 45 ns | - | HITACHI LTD | - | - | - | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP22,.3 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5 V | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 22 | R-PDIP-T22 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.12 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.002 A | - | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 4.5 V | - | - | - | NO | - | - | - | - | - | - | - | 27.08 mm | 7.62 mm | ||
![]() HM6216255HLTT-15 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 44 | 15 ns | - | HITACHI LTD | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP2 | - | - | - | 5 V | - | - | - | - | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | - | DUAL | - | GULL WING | - | 1 | 0.8 mm | unknown | 44 | R-PDSO-G44 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.16 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | - | - | 4194304 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() HM628127HLJP-25 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 32 | 25 ns | - | HITACHI LTD | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-32 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | 8542.32.00.41 | - | - | DUAL | - | J BEND | - | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | 128KX8 | 3-STATE | 3.76 mm | 8 | - | - | 1048576 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | 2 V | - | - | - | YES | - | - | - | - | - | - | - | 20.71 mm | 10.16 mm | ||
![]() HM658128ALP-12L Hitachi Ltd | In Stock | - | Datasheet | - | NO | 32 | 120 ns | - | HITACHI LTD | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | CE/AUTO/SELF REFRESH | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 32 | R-PDIP-T32 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.085 mA | 128KX8 | 3-STATE | 5.08 mm | 8 | 0.0001 A | - | 1048576 bit | - | PARALLEL | COMMON | PSEUDO STATIC RAM | - | - | - | 4.5 V | - | - | - | YES | - | - | - | - | - | - | - | 41.9 mm | 15.24 mm | ||
![]() HM5316123F-7 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 64 | 70 ns | - | HITACHI LTD | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP64,.54,32 | SOP64,.54,32 | RECTANGULAR | SMALL OUTLINE | Obsolete | SSOP | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH; 256 X 16 SAM PORT | 8542.32.00.02 | - | - | DUAL | - | GULL WING | - | 1 | 0.8 mm | unknown | 64 | R-PDSO-G64 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 2 | ASYNCHRONOUS | - | 0.195 mA | 128KX16 | 3-STATE | - | 16 | 0.085 A | - | 2097152 bit | - | - | - | VIDEO DRAM | - | - | - | - | - | - | - | - | - | - | - | 512 | FAST PAGE | - | - | - | - | ||
![]() HM62V16256BLTT-7 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 44 | 70 ns | - | HITACHI LTD | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP2 | - | - | No | 3 V | - | - | e0 | - | 3A991.B.2.A | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | - | GULL WING | - | 1 | 0.8 mm | unknown | 44 | R-PDSO-G44 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | ASYNCHRONOUS | - | 0.07 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | 0.0003 A | - | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() HM62W85128LTT7 Hitachi Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM6268LP-25 Hitachi Ltd | 13 | - | Datasheet | - | NO | 20 | 25 ns | - | HITACHI LTD | - | - | - | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | BATTERY BACKUP | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.09 mA | 4KX4 | 3-STATE | 5.08 mm | 4 | - | - | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | NO | - | - | - | - | - | - | - | 24.5 mm | 7.62 mm | ||
![]() HM6707AJP-15 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 24 | 15 ns | - | HITACHI LTD | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24,.34 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | - | J BEND | - | 1 | 1.27 mm | unknown | 24 | R-PDSO-J24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.12 mA | 256KX1 | 3-STATE | 3.76 mm | 1 | 0.01 A | - | 262144 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | 4.5 V | - | - | - | NO | - | - | - | - | - | - | - | 15.63 mm | 7.62 mm | ||
![]() HM628128R-12 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 32 | 120 ns | - | HITACHI LTD | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1-R | TSOP1-R, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | BATTERY BACKUP OPERATION | 8542.32.00.41 | - | - | DUAL | - | GULL WING | - | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.07 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.002 A | - | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 4.5 V | - | - | - | YES | - | - | - | - | - | YES | - | 18.4 mm | 8 mm | ||
![]() HM62W4100HJP-12 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 32 | 12 ns | - | HITACHI LTD | - | - | - | 1048576 words | 1000000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | - | - | 3.3 V | - | - | - | - | 3A991.B.2.A | - | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | - | - | DUAL | - | J BEND | - | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | - | 0.18 mA | 1MX4 | 3-STATE | 3.76 mm | 4 | 0.005 A | - | 4194304 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | 20.71 mm | 10.16 mm | ||
![]() HM628512BLP-5SL Hitachi Ltd | 7700 | - | Datasheet | - | NO | 32 | 55 ns | - | HITACHI LTD | - | - | - | 524288 words | 512000 | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | - | - | - | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 32 | R-PDIP-T32 | Not Qualified | - | 5.5 V | - | OTHER | 4.5 V | - | - | ASYNCHRONOUS | - | 0.06 mA | 512KX8 | 3-STATE | 5.08 mm | 8 | 0.00001 A | - | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | 41.9 mm | 15.24 mm | ||
![]() HM511664CJ-6 Hitachi Ltd | In Stock | - | Datasheet | - | YES | 40 | 60 ns | - | HITACHI LTD | - | - | - | 65536 words | 64000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.02 | - | - | DUAL | - | J BEND | - | 1 | 1.27 mm | unknown | 40 | R-PDSO-J40 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.12 mA | 64KX16 | 3-STATE | 3.76 mm | 16 | 0.001 A | - | 1048576 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | 256 | FAST PAGE | - | NO | 25.8 mm | 10.16 mm |