- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Access Time-Max
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
HITACHI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Page Size | Ready/Busy | Reverse Pinout | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM62W4100HJP-12 Hitachi Ltd | In Stock | - | Datasheet | YES | 32 | 12 ns | HITACHI LTD | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | - | - | - | 3.3 V | - | 3A991.B.2.A | - | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | - | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.18 mA | 1MX4 | 3-STATE | 3.76 mm | 4 | 0.005 A | 4194304 bit | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | 3 V | - | - | - | - | - | - | - | 20.71 mm | 10.16 mm | ||
![]() HM628128R-12 Hitachi Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | HITACHI LTD | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1-R | TSOP1-R, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | - | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | BATTERY BACKUP OPERATION | 8542.32.00.41 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.002 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 4.5 V | - | - | - | YES | - | - | YES | 18.4 mm | 8 mm | ||
![]() HN58C66T25 Hitachi | 26 | - | - | YES | 32 | 250 ns | HITACHI LTD | Hitachi Ltd | HN58C66T-25 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | 5.88 | Non-Compliant | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 100000 ERASE/WRITE CYCLES; 10 YEARS DATA RETENTION; 32 BYTE PAGE WRITE; AUTOMATIC WRITE | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.025 mA | 8KX8 | - | 1.2 mm | 8 | 0.001 A | 65536 bit | PARALLEL | - | EEPROM | 5 V | - | - | 10 | - | YES | NO | NO | - | 32 words | YES | - | 12.4 mm | 8 mm | ||
![]() HN58C65P-25 Hitachi | 2188 | - | - | NO | 28 | 250 ns | HITACHI LTD | Hitachi Ltd | HN58C65P-25 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.26 | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 100000 ERASE/WRITE CYCLES; 10 YEARS DATA RETENTION; 32 BYTE PAGE WRITE; AUTOMATIC WRITE | 8542.32.00.51 | EEPROMs | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.025 mA | 8KX8 | - | 5.7 mm | 8 | 0.001 A | 65536 bit | PARALLEL | - | EEPROM | 5 V | - | - | 10 | - | YES | NO | NO | - | 32 words | YES | - | 35.6 mm | 15.24 mm | ||
![]() HN58V256ATI-12 Hitachi | In Stock | - | - | YES | 28 | 120 ns | HITACHI LTD | Hitachi Ltd | HN58V256ATI-12 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | 8.4 | Non-Compliant | - | 3 V | - | EAR99 | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | - | 1 | 0.55 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.03 mA | 32KX8 | - | 1.2 mm | 8 | 0.00002 A | 262144 bit | PARALLEL | - | EEPROM | 3 V | 100000 Write/Erase Cycles | 10 ms | - | - | YES | YES | NO | - | 64 words | - | - | 11.8 mm | 8 mm | ||
![]() HN58C66P-25 Hitachi | 25 | - | - | NO | 28 | 250 ns | HITACHI LTD | Hitachi Ltd | HN58C66P-25 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.27 | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 100000 ERASE/WRITE CYCLES; 10 YEARS DATA RETENTION; 32 BYTE PAGE WRITE; AUTOMATIC WRITE | 8542.32.00.51 | EEPROMs | CMOS | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.025 mA | 8KX8 | - | 5.7 mm | 8 | 0.001 A | 65536 bit | PARALLEL | - | EEPROM | 5 V | - | - | 10 | - | YES | NO | NO | - | 32 words | YES | - | 35.6 mm | 15.24 mm | ||
![]() HN58C256FPI-20 Hitachi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HN58C257T-20 Hitachi | In Stock | - | - | YES | 32 | 200 ns | HITACHI LTD | Hitachi Ltd | HN58C257T-20 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | 7.98 | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 100K ERASE/WRITE CYCLES; DATA RETENTION 10 YEARS | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 32KX8 | - | 1.2 mm | 8 | 0.0002 A | 262144 bit | PARALLEL | - | EEPROM | 5 V | - | - | 10 | - | YES | NO | NO | - | 64 words | YES | - | 12.4 mm | 8 mm |