- Adjustability
- Dropout Voltage1-Nom
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Voltage Absolute-Max
- Input Voltage-Max
- Input Voltage-Min
- JESD-30 Code
- Line Regulation-Max
- Load Regulation-Max
- Number of Functions
Attribute column
Manufacturer
HITACHI PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Output Voltage1-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA178L12PA Hitachi Ltd | 50000 | - | Datasheet | NO | 3 | HITACHI LTD | 27 V | 14.5 V | 0.25% | 0.1% | PLASTIC/EPOXY | TO-92 | TO-92, SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Transferred | TO-92M | Yes | - | EAR99 | - | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | 1 | 1.27 mm | unknown | 3 | O-PBCY-T3 | 1 | Not Qualified | 1.7 V | 12.6 V | 11.4 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 5% | 0.15 A | 125 °C | 35 V | FIXED | 12 V | ||
![]() HA178M24 Hitachi Ltd | In Stock | - | Datasheet | NO | 3 | HITACHI LTD | 38 V | 27 V | 0.1% | 0.48% | PLASTIC/EPOXY | SFM | , SIP3,.1TB | SIP3,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 3 | R-PSFM-T3 | 1 | Not Qualified | 2 V | 25.2 V | 22.8 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 5% | 0.5 A | 125 °C | 40 V | FIXED | 24 V | ||
![]() HA178M20 Hitachi Ltd | In Stock | - | Datasheet | NO | 3 | HITACHI LTD | 35 V | 23 V | 0.1% | 0.4% | PLASTIC/EPOXY | SFM | , SIP3,.1TB | SIP3,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 3 | R-PSFM-T3 | 1 | Not Qualified | 2 V | 21 V | 19 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 5% | 0.5 A | 125 °C | 40 V | FIXED | 20 V |