- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
HITACHI Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Interface IC Type | Consumer IC Type | Supply Voltage1-Nom | Drive Type | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF0009 Hitachi Ltd | In Stock | - | Datasheet | - | - | HITACHI LTD | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF0008 Hitachi Ltd | 1136 | - | Datasheet | - | - | HITACHI LTD | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA11465A Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | ||
![]() PF0012 Hitachi Ltd | 4 | - | Datasheet | - | - | HITACHI LTD | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDL6M05585. HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA12221F Hitachi Ltd | In Stock | - | Datasheet | YES | 40 | HITACHI LTD | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP40,.35SQ | QFP40,.35SQ | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 40 | S-PQFP-G40 | Not Qualified | 12 V | INDUSTRIAL | 6.5 V | - | - | 8 mA | - | 1.7 mm | - | - | CONSUMER CIRCUIT | - | - | - | - | 7 mm | 7 mm | ||
![]() HA13536F Hitachi Ltd | In Stock | - | Datasheet | YES | 28 | HITACHI LTD | - | - | PLASTIC/EPOXY | HLQFP | HLQFP, QFP40,.35SQ | QFP40,.35SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE | Transferred | QFP | - | - | - | - | 5 V | - | EAR99 | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 28 | S-PQFP-G28 | Not Qualified | 6.5 V | - | 4.25 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 1 A | 1.7 mm | 13 mA | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() HA13490MP Hitachi Ltd | In Stock | - | Datasheet | YES | 18 | HITACHI LTD | - | - | PLASTIC/EPOXY | QFI | QFI, QFI18,.3SQ | QFI18,.3SQ | SQUARE | FLATPACK | Obsolete | QFI | No | - | - | - | 12 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | QUAD | BUTT | 1 | 1.27 mm | unknown | 18 | S-PQFP-B18 | Not Qualified | 13.8 V | - | 4.25 V | - | VOICE COIL MOTOR CONTROLLER | - | 1.2 A | 2.92 mm | 15 mA | - | - | - | - | - | - | 6.8 mm | 6.8 mm | ||
![]() ECN3054F Hitachi Ltd | In Stock | - | Datasheet | YES | 28 | HITACHI LTD | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | 15 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 16.5 V | - | 13.5 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 2.59 mm | - | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() HA13509F Hitachi Ltd | In Stock | - | Datasheet | YES | 28 | HITACHI LTD | - | - | PLASTIC/EPOXY | HLQFP | HLQFP, | QFP40,.35SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE | Obsolete | QFP | - | - | - | - | 5 V | - | EAR99 | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 28 | S-PQFP-G28 | Not Qualified | 5.75 V | - | 4.25 V | - | VOICE COIL MOTOR CONTROLLER | - | 0.5 A | 1.7 mm | 21 mA | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() HA11238 Hitachi Ltd | In Stock | - | Datasheet | NO | 22 | HITACHI LTD | 65 °C | -15 °C | PLASTIC/EPOXY | DIP | DIP, DIP22,.4 | DIP22,.4 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T22 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA11579 Hitachi Ltd | In Stock | - | Datasheet | YES | 56 | HITACHI LTD | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | 56 | S-PQFP-G56 | Not Qualified | - | - | - | - | - | - | - | 2.54 mm | - | - | PICTURE-IN-PICTURE IC | - | - | - | - | 10 mm | 10 mm | ||
![]() HD49812F Hitachi Ltd | In Stock | - | Datasheet | YES | 80 | HITACHI LTD | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | - | - | - | - | - | - | - | 3.05 mm | - | - | CONSUMER CIRCUIT | - | - | - | - | 14 mm | 14 mm | ||
![]() HA16689MP Hitachi Ltd | In Stock | - | Datasheet | YES | 44 | HITACHI LTD | 70 °C | - | PLASTIC/EPOXY | QFI | QFI, QFI48,.5X.6,40 | QFI48,.5X.6,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | BUTT | 1 | 1.016 mm | unknown | 44 | R-PQFP-B44 | Not Qualified | - | COMMERCIAL | - | 8 | - | 80 mA | - | 2.92 mm | - | READ WRITE AMPLIFIER CIRCUIT | - | 12 V | WINCHESTER | 10.8 V | 13.2 V | 14.42 mm | 11.88 mm |