- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
Attribute column
Manufacturer
HITACHI Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Seated Height-Max | Consumer IC Type | Harmonic Distortion | Playback/Record Mode | Dolby Type | Dolby Level-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA12135A Hitachi Ltd | In Stock | - | - | NO | 16 | HITACHI LTD | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | 5.06 mm | DOLBY NOISE REDUCTION IC | - | - | - | - | 19.2 mm | 7.62 mm | ||
![]() HA12088ANT Hitachi Ltd | In Stock | - | - | NO | 42 | HITACHI LTD | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 42 | R-PDIP-T42 | Not Qualified | 16 V | COMMERCIAL | 7.5 V | 2 | 5.08 mm | DOLBY NOISE REDUCTION IC | 0.09% | PLAYBACK AND RECORD | B AND C | 300 mV | 37.34 mm | 15.24 mm |