- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Supply Voltage-Nom
- Viewing Area Height
- Viewing Area Length
- Horizontal Pixel Count
- Overall Depth
- Overall Height
- Overall Length
Attribute column
Manufacturer
HITACHI Touch Screen Overlays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Viewing Area Height | Viewing Area Length | Number of Functions | Reach Compliance Code | Optoelectronic Device Type | Overall Height | Backlight | Overall Length | Horizontal Pixel Count | Overall Depth | Pixel Format | Vertical Pixel Count | Polarization Mode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX18D16VM1CAA Hitachi Ltd | In Stock | - | Datasheet | HITACHI LTD | 70 °C | -20 °C | Obsolete | 3.6 V | 3 V | 3.3 V | 91 mm | 152 mm | 1 | unknown | GRAPHIC DOT MATRIX LCD DISPLAY | - | CCFL | - | - | - | 800X480 | - | TRANSMISSIVE | ||
![]() SP14Q006-T Hitachi Ltd | In Stock | - | Datasheet | HITACHI LTD | 70 °C | -20 °C | Transferred | - | - | 5 V | 89 mm | 120 mm | - | unknown | - | 109 mm | - | 167 mm | 320 Pixel | 10 mm | - | 240 Pixel | - | ||
![]() TX14D12VM1CAB Hitachi Ltd | In Stock | - | Datasheet | HITACHI LTD | 70 °C | -20 °C | Obsolete | - | - | 3.3 V | 86 mm | 115 mm | - | unknown | - | 102 mm | - | 131 mm | 320 Pixel | 12.4 mm | - | 240 Pixel | - | ||
![]() TX26D12VM0AAA Hitachi Ltd | In Stock | - | Datasheet | HITACHI LTD | 70 °C | -20 °C | Obsolete | - | - | 3.3 V | 158 mm | 211 mm | - | unknown | - | 185.1 mm | - | 243 mm | 800 Pixel | 11 mm | - | 600 Pixel | - | ||
![]() TX18D35VM0APA Hitachi Ltd | In Stock | - | Datasheet | HITACHI LTD | 70 °C | -20 °C | Transferred | - | - | 3.3 V | 91 mm | 152 mm | - | unknown | - | 107.82 mm | - | 166.1 mm | 800 Pixel | 14.4 mm | - | 480 Pixel | - |