- Series
- Mfr
- Product Status
- Package
- Frequency
- Applications
- Data Rate (Max)
- Function
- Interface
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Manufacturer
HMS Networks Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocol - WiFi - 802.11 | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Applications | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASG3015-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() ASG3002-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() ASG3014-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() ASG3006-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() IN701KNX3K00000 HMS Networks | In Stock | - | - | HMS Networks | - | 1 | - | HMS Networks | - | PEI-Genesis | - | Bulk | Active | - | Details | Available in USA only. | - | - | - | 11.679990 oz | * | General Purpose | - | Gateway | Ethernet, DB-9, RJ-45, USB | - | - | - | - | 1.7W | - | 115.2kBaud | BACnet IP, Modbus RTU/TCP, MSTP | - | HMS Networks | - | ||
![]() ASG1014-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() INKNXMID016I000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 29 V | 29 V | Intesis | 4.479996 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() INBACPAN128O000 HMS Networks | In Stock | - | - | - | 128 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 12.639990 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 2 x P-Link, 1 x USB | - | - | - | - | - | - | BACnet Gateways | - | IP20 | ||
![]() INBACDAL1280200 HMS Networks | In Stock | - | - | - | - | 1 | Ethernet, Serial | - | + 50 C | - | 0 C | - | - | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | - | - | - | - | - | 1 x Console, 1 x BACnet IP, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | BACnet Gateways | - | IP20 | ||
![]() INKNXFGL016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 12 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x Fujitsu VRF, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INKNXMHI048O000 HMS Networks | In Stock | - | - | - | 48 units | 1 | Ethernet, Serial | - | + 40 C | HMS Networks | 0 C | Box | Active | - | Details | - | 240 VAC | 100 VAC | Intesis | 5.360 lbs | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45 | - | 1 x Console, 1 x KNX | 10 Mb/s | 5 W | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INBACEIP1K20000 HMS Networks | In Stock | - | - | - | 1200 points | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 1 x BACnet IP, 1 x BACnet MS/TP, 1 x Ethernet/IP, 1 x Reserved, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | BACnet Gateways | - | IP20 | ||
![]() AWB5221-B HMS Networks | In Stock | - | - | - | - | 1 | LAN, USB, WAN | - | + 75 C | HMS Networks | - 40 C | Box | Active | 802.1 p | Details | - | 32 V | 8 V | Anybus | 2.360 lbs | Anybus Wireless | - | - | - | - | - | 8 LAN, 1 WAN, 1 USB | 50 Mb/s, 150 Mb/s | 4.8 W | - | - | - | - | Routers | - | IP31 | ||
![]() INKNXHIT016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | Ethernet, Serial | - | 0 C | HMS Networks | + 60 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x H-Link, 1 x KNX, 1 x USB | - | - | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INKNXSAM064O000 HMS Networks | In Stock | - | - | - | 64 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 11.640390 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x NASA R1/R2, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | VRF to KNX Gateways | - | IP20 | ||
![]() INKNXHIT001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 60 C | HMS Networks | - 25 C | Box | Active | - | Details | - | 29 V | 29 V | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() INMBSFGL016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 11.679990 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Fujitsu VRF, 1 x Modbus TCP, 1 x Modbus-RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 115.2kBaud | - | AC Gateways | - | IP20 | ||
![]() INMBSMEB1200000 HMS Networks | In Stock | - | - | - | 120 devices | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 1 x MBUS, 1 x Modbus TCP, 1 x Modbus RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | M-Bus Gateways | - | IP20 | ||
![]() INBACHIS016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x H-Link, 1 x USB | - | - | - | - | 100Mbps | - | BACnet Gateways | - | IP20 | ||
![]() INKNXMIT001I100 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 60 C | HMS Networks | - 25 C | Box | Active | - | Details | - | 29 V | 29 V | Intesis | 5 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - |