- Series
- Mfr
- Product Status
- Package
- Frequency
- Applications
- Data Rate (Max)
- Function
- Interface
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Manufacturer
HMS Networks Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Applications | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INKNXHIS064O000 HMS Networks | In Stock | - | - | - | - | 64 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | - 20 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 12.319990 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x H-Link, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INMBSMHI048O000 HMS Networks | In Stock | - | - | - | - | 48 units | 1 | Ethernet, Serial | - | + 40 C | HMS Networks | 0 C | Box | Active | Details | - | 240 VAC | 100 VAC | Intesis | 5.360 lbs | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 1 x Ethernet, 2 x Modbus RTU | 38.4 kb/s | 5 W | - | - | 10Mbps | - | AC Gateways | - | IP20 | ||
![]() INBACSAM016O000 HMS Networks | In Stock | - | - | - | - | 16 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 12 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 115.2kBaud | - | BACnet Gateways | - | IP20 | ||
![]() ABC3028-A HMS Networks | In Stock | - | - | - | - | - | 1 | Ethernet, RS-232, RS-485 | - | + 70 C | HMS Networks | - 25 C | Box | Active | Details | - | 30 V | 12 V | Anybus | 1.100 lbs | Anybus Communicator Serial Gateways | - | - | - | - | 160 mA | 2 x RJ45, 1 x RS232 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Modbus Gateways | - | IP20 | ||
![]() INMBSDAL1280200 HMS Networks | In Stock | - | - | - | - | 2 channel | 1 | Ethernet, Serial | - | + 50 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | Ethernet, RJ45, USB | - | 1 x Console, 2 x DALI A/B, 1 x Modbus TCP, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | Modbus Gateways | - | IP20 | ||
![]() INBACMEB0200000 HMS Networks | In Stock | - | - | - | - | 20 devices | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | Ethernet, RJ45, USB | - | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x M-Bus, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 115.2kBaud | - | BACnet Gateways | - | IP20 | ||
![]() INBACDAL0640200 HMS Networks | In Stock | - | - | - | - | - | 1 | Ethernet, Serial | - | + 50 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 2 x DALI A/B, 1 x BACnet IP, 1 x BACnet MSTP, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | BACnet Gateways | - | IP20 | ||
![]() INKNXMEB0100000 HMS Networks | In Stock | - | - | - | - | 10 devices | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | Ethernet, RJ45, USB | - | 1 x Console, 1 x Ethernet, 1 x KNX, 1 x M-Bus, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 9.6kbps | - | M-Bus Gateways | - | IP20 | ||
![]() INMBSHIT064O000 HMS Networks | In Stock | - | - | - | - | 64 units | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 24 V | 24 V | Intesis | 11.839990 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x H-Link, 1 x Modbus TCP, 1 x Modbus-RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 | ||
![]() INMBSOCP0010100 HMS Networks | In Stock | - | - | - | - | - | 1 | Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 36 VDC | 24 VAC, 9 VDC | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x RJ45, 1 x Modbus | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | 100Mbps | - | Modbus Gateways | - | IP20 | ||
![]() INKNXDAI001R100 HMS Networks | In Stock | - | - | - | - | 1 unit | 1 | - | - | + 60 C | HMS Networks | - 25 C | Box | Active | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | 5 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() IN7004856000000 HMS Networks | In Stock | - | - | - | HMS Networks | - | 1 | - | HMS Networks | - | HMS Networks | - | Bulk | Active | Details | Available in USA only. | - | - | - | 11.679990 oz | IN700-485 | General Purpose | - | Gateway | Ethernet, DB-9, RJ-45, USB | - | - | - | - | 2.4W | - | 115.2kBaud | BACnet IP, Modbus RTU/TCP, MSTP | - | HMS Networks | - | ||
![]() ASG4115-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | SG | General Purpose | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() INBACLON1000000 HMS Networks | In Stock | - | - | INBACLON | - | - | - | - | - | - | HMS Networks | - | Box | Obsolete | - | - | - | - | - | - | - | General Purpose | - | Gateway | Ethernet, RJ-45, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INMBSRTR0320000 HMS Networks | In Stock | - | - | - | - | 32 devices | 1 | Ethernet, Serial | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 24 VDC | 9 VDC | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 Ethernet, 1 Modbus RTU | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | 100Mbps | - | Routers | - | IP20 | ||
![]() INKNXMID064I000 HMS Networks | In Stock | - | - | - | - | 64 units | 1 | - | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | - | 29 V | 29 V | Intesis | 4 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() INKNXHIS001R000 HMS Networks | In Stock | - | - | - | - | 1 unit | 1 | - | - | + 60 C | HMS Networks | - 25 C | Box | Active | Details | - | 29 V | 29 V | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | Hisense to KNX Gateways | - | - | ||
![]() INBACDAI001I100 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | * | General Purpose | - | Gateway | - | - | - | - | - | - | - | 115.2kbps | - | - | - | - | ||
![]() INBACMBM1K20000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | HMS Networks | - | Box | Active | - | - | - | - | - | - | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | ||
![]() INMBSBAC3K00000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | HMS Networks | - | Box | Active | - | - | - | - | - | - | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - |