- Series
- Mfr
- Product Status
- Package
- Frequency
- Applications
- Data Rate (Max)
- Function
- Interface
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Manufacturer
HMS Networks Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocol - WiFi - 802.11 | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Applications | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INBACRTR0320000 HMS Networks | In Stock | - | - | INBACRTR | 32 devices | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 VDC | 9 VDC | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | Ethernet, RJ-45, RS-485, USB | 140 mA | 1 BACnet IP, 1 BACnet MS/TP | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | - | - | Routers | IP20 | ||
![]() INBACSAM008O000 HMS Networks | In Stock | - | - | - | 8 units | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 11.816774 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 115.2kBaud | - | BACnet Gateways | IP20 | ||
![]() INMBSPAN001R000 HMS Networks | In Stock | - | - | - | - | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | - | 1 x Modbus RTU | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | IP20 | ||
![]() INKNXMIT100C000 HMS Networks | In Stock | - | - | - | 10 units | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 11.039991 oz | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | AC Gateways | IP20 | ||
![]() INMBSHIT064O000 HMS Networks | In Stock | - | - | - | 64 units | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 11.839990 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x H-Link, 1 x Modbus TCP, 1 x Modbus-RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | IP20 | ||
![]() INMBSMEB0200000 HMS Networks | In Stock | - | - | - | 20 devices | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 1 x MBUS, 1 x Modbus TCP, 1 x Modbus RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | M-Bus Gateways | IP20 | ||
![]() INMBSFGL001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | Serial | + 70 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | IP20 | ||
![]() IN485UNI001I000 HMS Networks | In Stock | - | - | - | - | 1 | RS-485, USB | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 12 oz | Intesis | General Purpose | - | Gateway | RS-485, USB | - | - | - | - | - | - | 115.2kbps | - | AC Interfaces | - | ||
![]() AWB5142 HMS Networks | In Stock | - | - | - | - | 1 | LAN, WAN | + 70 C | HMS Networks | - 40 C | Box | Active | 802.11 ac | Details | DMZ, NAT, TLS v1.2, VPN, WLAN AP | 48 V | 48 V | Anybus | 5.290 lbs | Anybus Wireless | - | 2.4 GHz, 5 GHz | - | - | - | 1 LAN, 1 WAN | 11 Mb/s, 54 Mb/s, 300 Mb/s, 867 Mb/s | 11.5 W | - | - | - | - | Routers | IP67 | ||
![]() INMBSSAM001R000 HMS Networks | In Stock | - | - | - | - | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | - | 1 x Modbus RTU | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | IP20 | ||
![]() INMBSMHI001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | IP20 | ||
![]() INMBSOCP0010100 HMS Networks | In Stock | - | - | - | - | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 36 VDC | 24 VAC, 9 VDC | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x RJ45, 1 x Modbus | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | 100Mbps | - | Modbus Gateways | IP20 | ||
![]() INBACHIS064O000 HMS Networks | In Stock | - | - | - | 64 units | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 12 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x H-Link, 1 x USB | - | - | - | - | 100Mbps | - | BACnet Gateways | IP20 | ||
![]() INKNXDAI001R100 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | + 60 C | HMS Networks | - 25 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | 5 mA | - | - | - | - | - | - | - | AC Gateways | - | ||
![]() INMBSLGE001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | IP20 | ||
![]() INMBSRTR0320000 HMS Networks | In Stock | - | - | - | 32 devices | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 VDC | 9 VDC | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 Ethernet, 1 Modbus RTU | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | 100Mbps | - | Routers | IP20 | ||
![]() INKNXMID064I000 HMS Networks | In Stock | - | - | - | 64 units | 1 | - | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 29 V | 29 V | Intesis | 4 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | ||
![]() INKNXHIS001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | + 60 C | HMS Networks | - 25 C | Box | Active | - | Details | - | 29 V | 29 V | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | Hisense to KNX Gateways | - | ||
![]() INMBSDAI001R000 HMS Networks | In Stock | - | - | INMBSDAI | 1 unit | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | - | - | Intesis | 7.839994 oz | Intesis | General Purpose | - | Gateway | Ethernet, USB | - | 1 x RS485 | 9.6 kb/s | - | - | - | - | - | AC Gateways | IP20 | ||
![]() INMBSMEB0100000 HMS Networks | In Stock | - | - | - | 10 devices | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | Intesis | General Purpose | - | Gateway | RJ-45 | - | 1 x Console, 1 x MBUS, 1 x Modbus TCP, 1 x Modbus RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | M-Bus Gateways | IP20 |