- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Packing Method | Orientation | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Leakage Current | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1/16682JV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR16-270FV Hokuriku | In Stock | - | - | Gold | Cable | - | - | - | Zinc | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 75 °C | -25 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 21.2 mm | - | 74 mm | - | - | - | ||
![]() CR1/16331JV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | Hokuriku Electric Industry Co Ltd | CR1/16331JV | - | - | - | - | - | 155 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Active | 5.17 | - | Yes | - | - | - | - | 5% | - | Yes | - | - | - | 200 ppm/°C | 330 Ω | - | - | - | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1/16431JV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | Hokuriku Electric Industry Co Ltd | CR1/16431JV | - | - | - | - | - | 155 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Active | 5.67 | - | Yes | - | - | - | - | 5% | - | Yes | - | - | - | 200 ppm/°C | 430 Ω | - | - | - | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10-513FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR1/16303JV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | Hokuriku Electric Industry Co Ltd | CR1/16303JV | - | - | - | - | - | 155 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Active | 5.67 | - | Yes | - | - | - | - | 5% | - | Yes | - | - | EAR99 | 200 ppm/°C | 30000 Ω | - | - | - | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10-204FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 2312 | 6032 | - | 6 | 500 | - | KYOCERA AVX | - | + 125 C | C Case | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.010582 oz | 10 VDC | MouseReel | TPS Auto | 20 % | - | - | - | - | - | - | - | - | - | - | - | 68 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 6.8 uA | Tantalum Capacitors | 300 mOhms | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.6 mm | 6 mm | 3.2 mm | - | - | ||
![]() CR10-680FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR20-510FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.25W | 150V | 0805 | 70°C | - | - | - | - | - | - | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-560FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.25W | 150V | 0805 | 70°C | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-430FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR10-432FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 4.3kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-163FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 16000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.2W | 50V | 0603 | 70°C | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR16-160FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 16Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.2W | 50V | 0603 | 70°C | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR06-913FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 200 ppm/°C | 91kOhm | - | 125°C | -55°C | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-150FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 15Ohm | - | - | - | Thick Film | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-105FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 200 ppm/°C | 1MOhm | - | 125°C | -55°C | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR32-301FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 250mW | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.33W | 200V | 1206 | 70°C | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-560FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 200 ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR20-620FV Hokuriku | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | 2 | - | EAR99 | 100 ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | - | - | 0.25W | 150V | 0805 | 70°C | - | - | - | - | - | - | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free |