- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR20-823FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-752FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-751FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-753FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 75kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR32-681FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR20-151FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR10-361FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 360Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-151FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 150Ohm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR16-184FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-120FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 12Ohm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR10-131FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 130Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-301FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 300Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-681FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR20-331FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR10-682FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 6.8kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-104FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-132FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR10-184FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR16-221FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR20-153FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free |