- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-360FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 36Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR16-392FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3900Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR16-472FV Hokuriku | 37500 | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-101FV Hokuriku | 15000 | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-112FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR10-152FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 1.5kOhm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR10-104FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-510FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR16-362FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR16-563FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR16-220FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR06-332FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 3.3kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-153FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-271FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 270Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-272FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 2.7kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-203FV Hokuriku | 5000 | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-750FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 75Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-154FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-564FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 560000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR16-751FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free |