- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-471FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-360FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR20-220FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-120FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() LPZ1-10MMOHM-FE Hokuriku | In Stock | - | - | - | - | - | - | - | Compliant | 1 % | - | - | - | - | - | 10 mΩ | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10-132FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 1.3kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-561FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-560FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-623FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 62kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-430FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR10-163FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 16kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-911FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-434FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 430kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-514FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 510kOhm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR20-110FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 11Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR06-132FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 1.3kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-390FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 39Ohm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LPU2-20MMOHM-FEH Hokuriku | In Stock | - | - | - | - | - | - | - | Compliant | 1 % | - | - | - | - | - | 20 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS1-39MMOHM-FE Hokuriku | In Stock | - | - | - | - | - | - | - | Compliant | 1 % | - | - | - | - | - | 39 mΩ | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPU2-10MMOHM-FEH Hokuriku | In Stock | - | - | - | - | - | - | - | Compliant | 1 % | - | - | - | - | - | 10 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | 1.2 mm | 6.4 mm | 3.5 mm | - | - |