- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-151FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-112FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 1.1kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-274FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 270kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-302FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 3kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR32-513FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 51kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR32-563FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-622FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 6.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-221FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 220Ohm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-204FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-621FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 620Ohm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR10-434FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 430kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-242FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-243FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 24kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR32-184FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR32-101FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR20-102FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-752FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 7.5kOhm | - | 155°C | -55°C | Thick Film | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR20-624FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 620kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-303FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 30kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-433FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free |