- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-223FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR16-361FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR20-181FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR32-332FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR16-113FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-151FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 150Ohm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-131FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 130Ohm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR16-183FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-331FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 330Ohm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-432FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 4.3kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-201FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 200Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-222FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 2.2kOhm | - | 155°C | -55°C | Thick Film | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR10-624FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 620kOhm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 350μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() CR16-752FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-914FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 910kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR16-431FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR20-470FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-621FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR32-361FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-683FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free |