- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-180FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | - | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-562FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 5.6kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-163FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 16kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-113FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 11kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-474FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 470kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR16-224FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | TAPE, PAPER | - | FIXED RESISTOR | 0.1W | 350V | 0603 | 70°C | 500μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() CR32-121FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR20-683FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-123FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 12000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR16-330FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | - | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-914FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 910kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-561FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-433FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-431FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR32-204FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 250mW | TR, PAPER | Rectangular | FIXED RESISTOR | 0.25W | 500V | 1306 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR32-473FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 250mW | TAPE, PAPER | - | FIXED RESISTOR | 0.33W | 200V | 1206 | 70°C | 550μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() CR16-100FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | - | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-683FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 68kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-152FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-333FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free |