- Tolerance
- Resistance
- Lead Free
- RoHS Status
- Temperature Coefficient
- Power Rating
- Mounting Feature
- Packing Method
- Pbfree Code
- Rated Power Dissipation (P)
- Resistor Type
- Size Code
Attribute column
Manufacturer
Hokuriku Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR20-364FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 360kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-221FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-223FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR20-105FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TR, PAPER | Rectangular | FIXED RESISTOR | 0.125W | 400V | 0805 | - | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR20-164FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 160kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 125mW | TAPE, PAPER | - | FIXED RESISTOR | 0.25W | 150V | 0805 | 70°C | 500μm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() CR06-564FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 560kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-222FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 2.2kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-752FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 7.5kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR16-152FV Hokuriku | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | TAPE, PAPER | - | FIXED RESISTOR | 0.2W | 50V | 0603 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-124FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 120kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-433FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 43kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-474FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 470kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-511FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 510Ohm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-364FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 360kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-361FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 360Ohm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-394FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 390kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-122FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 1.2kOhm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR06-684FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | 200 ppm/°C | 680kOhm | - | 125°C | -55°C | - | 50mW | - | - | - | - | - | - | - | 230μm | 600μm | 300μm | RoHS Compliant | Lead Free | ||
![]() CR06-621FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 620Ohm | - | - | - | Thick Film | 50mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR10-364FV Hokuriku | In Stock | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 360kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |