- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Number of Terminals
- Rated Power Dissipation (P)
- Surface Mount
- Terminal Shape
- Resistance
- Package Description
- Temperature Coefficient
Attribute column
Manufacturer
Hokuriku Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR16-911JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | Yes | - | 5% | - | - | - | 200 ppm/°C | 910 Ω | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RNC55H8870FS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 175 °C | -65 °C | - | AXIAL LEADED | 2.77 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 887 Ω | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | 38.1 mm | 200 V | 0.64 mm | - | 70 °C | ||
![]() VGF39NCHXT-B301 HDK(Hokuriku Elec Industry) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VGF39NCHXT-B101 HDK(Hokuriku Elec Industry) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10-100JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | SMT, 0402 | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 10 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | 50 V | - | 0402 | 70 °C | ||
![]() CR32-751JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | SMT, 1206 | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 750 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() CR20-754JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 750000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() CR32-60R4FV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | Yes | - | 1% | - | - | EAR99 | 100 ppm/°C | 60.4 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() CR32-824JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | SMT, 1206 | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 820000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RLR05C8252FR Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 150 °C | -55 °C | - | AXIAL LEADED | 1.68 mm | - | 3.81 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 82500 Ω | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-39017D | 0.125 W | 31.75 mm | 200 V | 0.41 mm | - | - | ||
![]() CR50-32R4FE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP | - | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | - | Yes | - | 1% | - | - | EAR99 | 200 ppm/°C | 32.4 Ω | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | ||
![]() CR16-622JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 6200 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | 50 V | - | 0603 | 70 °C | ||
![]() SCR20-561JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 560 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() CR50-390JE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | SMT, 2010 | - | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | - | Yes | - | 5% | - | - | EAR99 | 300 ppm/°C | 39 Ω | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | ||
![]() RLR07C2701GP Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 150 °C | -55 °C | - | AXIAL LEADED | 2.29 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | - | 2% | - | - | EAR99 | 100 ppm/°C | 2700 Ω | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-39017D | 0.25 W | 38.1 mm | 250 V | 0.64 mm | - | - | ||
![]() RLR05C2152FR Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 150 °C | -55 °C | - | AXIAL LEADED | 1.68 mm | - | 3.81 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 21500 Ω | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-39017D | 0.125 W | 31.75 mm | 200 V | 0.41 mm | - | - | ||
![]() RLR20C1000FR Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | RLR | - | - | - | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 100 Ω | - | 8533.21.00.90 | - | - | FIXED RESISTOR | unknown | MIL-R-39017D | 0.5 W | - | 350 V | - | - | - | ||
![]() RNC55J11R0FS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | RNC | - | - | - | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 25 ppm/°C | 11 Ω | - | 8533.21.00.90 | - | - | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | - | 200 V | - | - | 70 °C | ||
![]() CR32-680JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | - | CHIP | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | Yes | - | 5% | - | - | - | 200 ppm/°C | 68 Ω | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() VG039CBSNXTB103 Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 100 °C | -40 °C | - | - | - | 0.97 mm | 3.8 mm | - | SMT | 3.5 mm | Active | - | Yes | 260 deg | 25% | - | - | EAR99 | 250 ppm/°C | 10000 Ω | - | 8533.40.80.70 | TR | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | 50 V | - | 1514 | - |