- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- Bit Size
- Number of Terminals
- Package Code
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Holtek Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bundle Center to Mounting Center | Cable cross-section | Case | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Data transfer rate | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of channel | Kind of connector | Kind of integrated circuit | Mounting | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | ROM(word) | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Type of integrated circuit | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Format | Integrated Cache | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT56R688 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | connector housing - PVC-45P | - | - | 2 x 0.75 mm2 | SOP8 | - | - | - | - | 150Mbps | - | - | HOLTEK SEMICONDUCTOR INC | unidirectional | - | digital isolator | SMD | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | interface | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 mm | - | ||
![]() BS66F360C Holtek Semiconductor Inc | 33000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2019-10-15 | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT66F317 Holtek Semiconductor Inc | 24410 | - | Datasheet | YES | - | 24 | 2048 | - | - | 16 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 22 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | - | - | - | 5.5 V | 5 V | 5 V | - | - | ALSO AVAILABLE IN NSOP-16, SSOP-20 PACKAGE | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | NOT SPECIFIED | - | R-PDSO-G24 | - | - | 16 MHz | MICROCONTROLLER, RISC | 7.3 mA | 8 | YES | NO | YES | NO | 2 mm | 128 | 8 | HT66 | NO | YES | FIXED POINT | NO | - | 2 | FLASH | 2 | 8 | - | 8.66 mm | 3.9 mm | ||
![]() HT67F2362 Holtek Semiconductor Inc | 1000 | - | Datasheet | - | - | - | - | - | - | - | socket | 1x12 | 2.54mm | - | 2019-11-29 | SMT | HOLTEK SEMICONDUCTOR INC | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | straight | - | - | - | pin strips | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | ||
![]() BS84B08C Holtek Semiconductor Inc | 888888 | - | Datasheet | - | - | - | - | - | - | - | socket | 1x15 | 2.54mm | - | - | SMT | HOLTEK SEMICONDUCTOR INC | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | straight | - | - | - | pin strips | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | ||
![]() HT67F5640 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 64 | - | - | - | 20 MHz | socket | 2x32 | 2mm | - | - | THT | HOLTEK SEMICONDUCTOR INC | - | female | - | - | 41 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | 2mm | straight | 5.5 V | 4.5 V | 5 V | pin strips | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | compliant | - | - | - | - | - | 20 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | 7 mm | 7 mm | ||
![]() BS86C16A-3 Holtek Semiconductor Inc | 40073 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT45F5N Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 32 | 4096 | - | - | 8 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 30 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | - | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | - | 5.5 V | 3 V | 3 V | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | - | S-XQCC-N32 | - | - | 8 MHz | MICROCONTROLLER, RISC | 2.4 mA | 8 | YES | NO | YES | NO | 0.8 mm | 256 | 16 | - | NO | YES | FIXED POINT | NO | - | 2 | FLASH | 3 | 8 | - | 5 mm | 5 mm | ||
![]() HT48R10A-1-24SKDIP Holtek Semiconductor Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT45R2K-B Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 80 | - | - | - | 12 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 22 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | unknown | - | - | - | - | - | 12 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() BS83B24C Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 28 | - | - | - | 16 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 26 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP28,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | 512 | 3072 | - | - | 5.5 V | 5 V | 5 V | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | - | R-PDSO-G28 | - | - | 16 MHz | MICROCONTROLLER, RISC | 6 mA | 8 | NO | NO | YES | NO | 2 mm | - | 16 | - | NO | YES | FIXED POINT | NO | 2 | 1 | FLASH | 1 | 8 | - | 9.9 mm | 3.9 mm | ||
![]() BC68F0031 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 16 | - | - | - | 8 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 14 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 128 | 2048 | - | - | 5.5 V | 2.2 V | 2.2 V | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | - | 8 MHz | MICROCONTROLLER, RISC | 2.4 mA | 8 | NO | NO | YES | NO | 1.75 mm | - | 16 | BC68 | NO | YES | FIXED POINT | NO | 1 | 1 | FLASH | 2 | 8 | - | 9.9 mm | 3.9 mm | ||
![]() HT47C20-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 64 | - | - | - | 8 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 12 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 64 | 2048 | - | - | 5.5 V | 5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | compliant | - | 64 | R-PQFP-G64 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER, RISC | 5 mA | 8 | YES | NO | NO | NO | - | - | 8 | - | - | - | - | - | - | - | MROM | - | - | - | 20 mm | 14 mm | ||
![]() HT48R02B Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT66F2350 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT37A50 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 28 | - | - | - | 12.8 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | 8 | - | - | - | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | 5.5 V | 3.3 V | 4.5 V | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | - | - | - | 11.059 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() HT86B20 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT49C30-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | 96 | 2048 | - | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | INDUSTRIAL | 8 MHz | - | 5 mA | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | - | - | - | ||
![]() HT46R065 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT45R4U Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |