- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- Bit Size
- Number of Terminals
- Package Code
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Holtek Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bundle Center to Mounting Center | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross Weight | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mounting | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Presence and type of backlight | RAM(byte) | ROM(word) | Row pitch | Shape/color of pusher | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport Package Size/Quantity | Type of capacitor | Type of connector | Tolerance | Type | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Dielectric | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Profile | Features | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT48F10E Holtek Semiconductor Inc | 238 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | LED 12 V | - | - | - | round/white | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | 46.64 mm | unknown | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.8 mm | - | - | - | - | ||
![]() HT32F50241 Holtek Semiconductor Inc | 35000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2018-09-26 | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT66F60A Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | socket | 1x17 | 2.54mm | - | SMT | - | HOLTEK SEMICONDUCTOR INC | - | female | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | straight | - | - | - | - | - | pin strips | - | - | - | - | 8542.31.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | ||
![]() HT66F3195 Holtek Semiconductor Inc | 11600 |
| Datasheet | YES | - | 24 | 8192 | - | - | - | 16 MHz | socket | 2x9 | 2.54mm | 2019-10-23 | THT | - | HOLTEK SEMICONDUCTOR INC | - | female | - | 22 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | - | 2.54mm | - | straight | 5.5 V | 5 V | 5 V | - | - | pin strips | - | - | - | ALSO AVAILABLE IN NSOP-20, QFN-24, SSOP-28, QFN-28 PACKAGE | 8542.31.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | - | compliant | NOT SPECIFIED | R-PDSO-G24 | - | 16 MHz | MICROCONTROLLER, RISC | 6 mA | 8 | YES | NO | YES | NO | 1.75 mm | - | 512 | 16 | HT66 | NO | YES | - | FIXED POINT | NO | 1 | 3 | FLASH | 2 | 8 | beryllium copper | - | - | - | 8.66 mm | 3.9 mm | - | ||
![]() BS84C12C Holtek Semiconductor Inc | 33000 | - | Datasheet | - | - | - | - | - | - | - | - | socket | 1x3 | 2.54mm | - | THT | - | HOLTEK SEMICONDUCTOR INC | - | female | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | straight | - | - | - | - | - | pin strips | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | ||
![]() HT86B10 Holtek Semiconductor Inc | 3000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS83A02C Holtek Semiconductor Inc | 45000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2020-03-06 | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS86C08C Holtek Semiconductor Inc | 30000 | - | Datasheet | - | polyethylene | - | - | KAM | 0603 | 1608 | - | - | - | - | - | - | 33.55 | HOLTEK SEMICONDUCTOR INC | MLCC | - | SMD | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 60*25*36/400 | ceramic | - | ±5% | PE Bag with Zip-Lock | transparent | - | 8542.31.00.01 | 15pF | - | - | - | - | - | compliant | - | - | C0G (NP0) | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | zip-lock closure | - | 600 mm | - | 500 mm | 50 microns | ||
![]() HT67F5652 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 64 | - | - | - | - | 16 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP64,.35SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 512 | 8192 | - | - | - | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | ALSO AVAILABLE IN LQFP-80 PACKAGE | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.4 mm | - | compliant | - | S-PQFP-G64 | - | 16 MHz | MICROCONTROLLER, RISC | 8.5 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | - | 16 | HT67 | NO | YES | - | FIXED POINT | NO | 1 | 1 | FLASH | 4 | 8 | - | - | - | - | 7 mm | 7 mm | - | ||
![]() HT66FB540 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT45FH4N Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 28 | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 21 | - | - | - | SSOP | - | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 0.635 mm | - | compliant | - | - | - | 15 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | ||
![]() HT66F4370 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT45R2K-A Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 80 | - | - | - | - | 12 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 22 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.4 mm | - | unknown | - | - | - | 12 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | ||
![]() BS83B16A-4 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | 16 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 22 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | 288 | 2048 | - | - | - | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | ALSO AVAILABLE IN SOP-24 PACKAGE | 8542.31.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | - | compliant | NOT SPECIFIED | R-PDSO-G24 | - | 16 MHz | MICROCONTROLLER, RISC | 6 mA | 8 | NO | NO | NO | NO | 1.75 mm | - | - | 16 | BS83 | NO | YES | - | FIXED POINT | NO | - | 1 | FLASH | 1 | 8 | - | - | - | - | 8.66 mm | 3.9 mm | - | ||
![]() HT66FV130 Holtek Semiconductor Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT32F1755 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT32F1656 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | 16 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 35 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | - | 72 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | YES | - | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | ||
![]() HT66F70A Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT67F70A Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | 20 MHz | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 30 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | - | 12 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | ||
![]() HT47C07L Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | - | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | 18 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | 2.2 V | 1.2 V | 1.5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | - | 0.154 MHz | MICROCONTROLLER, RISC | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - |