- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Holtek Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT82M39A Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 16 | HOLTEK SEMICONDUCTOR INC | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | 15 mA | ||
![]() HT82M98A Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | HOLTEK SEMICONDUCTOR INC | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | - | ||
![]() HT6523 Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 16 | HOLTEK SEMICONDUCTOR INC | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | 5 mA | ||
![]() HT82M33A Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | HOLTEK SEMICONDUCTOR INC | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | 3 mA |