- Ihs Manufacturer
- Interface IC Type
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Package Description
- Data Input Mode
- JESD-30 Code
- Number of Functions
- Number of Segments
- Number of Terminals
Attribute column
Manufacturer
Holtek Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Interface IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Number of Digits/Characters | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT16D35B Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT16528-002 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 144 | - | HOLTEK SEMICONDUCTOR INC | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | Yes | 5.5 V | 2.7 V | 5 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | S-PQFP-G144 | Not Qualified | INDUSTRIAL | 1 mA | 1.6 mm | VACUUM FLUORESCENT DISPLAY DRIVER | - | 50 V | 80 | NO | DOT MATRIX; SEGMENT | SERIAL | 20 V | 80 V | 240-CHARACTER | 20 mm | 20 mm | ||
![]() HT16C22A Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT7L4661 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT16528-001 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 144 | - | HOLTEK SEMICONDUCTOR INC | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | Yes | 5.5 V | 2.7 V | 5 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | S-PQFP-G144 | Not Qualified | INDUSTRIAL | 1 mA | 1.6 mm | VACUUM FLUORESCENT DISPLAY DRIVER | - | 50 V | 80 | NO | DOT MATRIX; SEGMENT | SERIAL | 20 V | 80 V | 240-CHARACTER | 20 mm | 20 mm | ||
![]() HT7L4815 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT1620G Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 64 | - | HOLTEK SEMICONDUCTOR INC | 75 °C | -25 °C | PLASTIC/EPOXY | LFQFP | LQFP-64 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 3.3 V | 2.4 V | 3 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.4 mm | unknown | - | S-PQFP-G64 | - | COMMERCIAL EXTENDED | - | 1.6 mm | LIQUID CRYSTAL DISPLAY DRIVER | 0.15 MHz | - | 32 | - | - | SERIAL | 3.6 V | 4.9 V | - | 7 mm | 7 mm | ||
![]() HT7938 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT1621S Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 44 | 2019-10-22 | HOLTEK SEMICONDUCTOR INC | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP-44 | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | 5.5 V | 2.4 V | 3 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | S-PQFP-G44 | - | INDUSTRIAL | 0.6 mA | 1.6 mm | LIQUID CRYSTAL DISPLAY DRIVER | 0.0352 MHz | - | 32 | NO | SEGMENT | SERIAL | - | - | - | 10 mm | 10 mm | ||
![]() HT1635A Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT1647G Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 99 | - | HOLTEK SEMICONDUCTOR INC | 75 °C | -25 °C | UNSPECIFIED | DIE | DIE, | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | - | 5.2 V | 2.7 V | 3 V | EAR99 | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N99 | - | COMMERCIAL EXTENDED | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 0.04 MHz | - | 64 | - | SEGMENT | SERIAL/PARALLEL | - | - | - | - | - |