- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Amplifier Type
- Architecture
- Common-mode Reject Ratio-Nom
- Consumer IC Type
- Date Of Intro
- Frequency Compensation
- Input Offset Voltage-Max
Attribute column
Manufacturer
Holtek Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Unity Gain BW-Nom | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Voltage Gain-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT82V7534 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Obsolete | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | ||
![]() HT9252 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | 2020-07-06 | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Obsolete | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT9251 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 5 | 75 dB | - | HOLTEK SEMICONDUCTOR INC | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | 0.3 V/us | 5 V | EAR99 | 8542.33.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | compliant | R-PDSO-G5 | INDUSTRIAL | 0.07 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.4 mm | 550 | NO | YES | 6 V | YES | YES | NO | - | 6000 µV | NO | 3162 | 2.9 mm | 1.6 mm |