- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Analog IC - Other Type
- Date Of Intro
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
Holtek Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Consumer IC Type | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BS814C-2 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | socket | 1x18 | 2.54mm | 2019-10-25 | SMT | HOLTEK SEMICONDUCTOR INC | female | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | straight | 3 V | pin strips | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | ANALOG CIRCUIT | 1.75 mm | - | beryllium copper | 4.9 mm | 3.9 mm | ||
![]() BS811C-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | 2019-10-25 | - | HOLTEK SEMICONDUCTOR INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | 3 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | compliant | R-PDSO-G6 | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | ANALOG CIRCUIT | 1.45 mm | - | - | 2.9 mm | 1.6 mm | ||
![]() BS816C-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | 2019-10-25 | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | ||
![]() HT82V70 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 100 | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | 70 °C | - | PLASTIC/EPOXY | QFP | LQFP-100 | FL100,.55,20 | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | compliant | S-PQFP-G100 | - | 3.6 V | COMMERCIAL | 3 V | - | - | 1.6 mm | CONSUMER CIRCUIT | - | 14 mm | 14 mm | ||
![]() HT82V48 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 48 | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | 70 °C | - | UNSPECIFIED | HLFQFP | - | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | compliant | S-XQFP-G48 | - | 3.6 V | COMMERCIAL | 3 V | - | - | 1.6 mm | CONSUMER CIRCUIT | - | 7 mm | 7 mm | ||
![]() BS812C-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 6 | socket | 2x35 | 2.54mm | 2019-10-25 | THT | HOLTEK SEMICONDUCTOR INC | female | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 2.54mm | straight | 3 V | pin strips | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | compliant | R-PDSO-G6 | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | ANALOG CIRCUIT | 1.45 mm | - | beryllium copper | 2.9 mm | 1.6 mm | ||
![]() BS8116C-3 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | socket | 2x2 | 2.54mm | 2019-10-25 | THT | HOLTEK SEMICONDUCTOR INC | female | - | - | - | - | , | - | - | - | Active | - | 2.54mm | straight | - | pin strips | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | beryllium copper | - | - | ||
![]() BS813C-1 Holtek Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | 2019-10-25 | - | HOLTEK SEMICONDUCTOR INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 3 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | ANALOG CIRCUIT | 1.75 mm | - | - | 4.9 mm | 3.9 mm | ||
![]() BS8112C-3 Holtek Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | 2019-10-25 | - | HOLTEK SEMICONDUCTOR INC | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | ||
![]() HT7612B-TR/NSOP Holtek Semiconductor Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT6337GD Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | - | - | - | - | - | HOLTEK SEMICONDUCTOR INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18(UNSPEC) | DIP18(UNSPEC) | RECTANGULAR | IN-LINE | Active | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | - | - | CONSUMER CIRCUIT | - | - | - |