- Boundary Scan
- Communication Protocol
- Data Encoding/Decoding Method
- External Data Bus Width
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Low Power Mode
- Number of Serial I/Os
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Holt Integrated Circuits Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-6010 Holt Integrated Circuits Inc | In Stock | - | Datasheet | NO | 28 | - | HOLT INTEGRATED CIRCUITS INC | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | No | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 245 | 2.54 mm | compliant | 30 | 28 | R-CDIP-T28 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.08 mm | NO | NO | 8 | 0 | 1 | - | SYNC, BYTE | NRZ | 35.56 mm | 15.24 mm | ||
![]() HI-3282CLM Holt Integrated Circuits Inc | In Stock | - | Datasheet | YES | 44 | 1 MHz | HOLT INTEGRATED CIRCUITS INC | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC44,.65SQ | LCC44,.65SQ | SQUARE | CHIP CARRIER | Active | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | No | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | NO LEAD | 245 | 1.27 mm | unknown | 30 | 44 | S-CQCC-N44 | Not Qualified | MILITARY | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10 mA | 3.047 mm | NO | YES | 16 | - | 2 | 0.01220703125 MBps | SYNC, BYTE | NRZ | 16.535 mm | 16.535 mm |