- ECCN Code
- Factory Lead Time
- Function
- HTS Code
- Height Seated (Max)
- Interface
- JESD-30 Code
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
Holt Integrated Circuits Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Power Supplies | Interface | Operating Supply Current | Supply Current-Max | Current - Supply | Data Rate | Protocol | Telecom IC Type | Number of Transceivers | Standards | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-3110PSTF Holt Integrated Circuits Inc. | 9 |
| Datasheet | 6 Weeks | 18-SOIC (0.295, 7.50mm Width) | YES | -55°C~125°C | Tube | e3 | Active | 3 (168 Hours) | 18 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G18 | Controller | Not Qualified | - | SPI | 6.3mA | - | - | - | CANbus | INTERFACE CIRCUIT | - | CAN 2.0 | 2.35mm | 11.55mm | 7.5mm | RoHS Compliant | ||
![]() HI-3111PSTF Holt Integrated Circuits Inc. | 311 |
| Datasheet | 6 Weeks | 18-SOIC (0.295, 7.50mm Width) | YES | -55°C~125°C | Tube | e3 | Active | 3 (168 Hours) | 18 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | - | R-PDSO-G18 | Controller | Not Qualified | 3.3/55V | SPI | 6.3mA | 15mA | - | 1000 Mbps | CANbus | INTERFACE CIRCUIT | 1 | CAN 2.0 | 2.35mm | 11.55mm | 7.5mm | RoHS Compliant | ||
![]() HI-3111PSIF Holt Integrated Circuits Inc. | 217 |
| Datasheet | 6 Weeks | 18-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C | Tube | e3 | Active | 3 (168 Hours) | 18 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | - | R-PDSO-G18 | Controller | Not Qualified | 3.3/55V | SPI | 6.3mA | - | - | 1000 Mbps | CANbus | INTERFACE CIRCUIT | 1 | CAN 2.0 | 2.35mm | 11.55mm | 7.5mm | RoHS Compliant | ||
HI-3113PCIF Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | 44-VFQFN Exposed Pad | YES | -40°C~85°C | Tube | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | QUAD | NO LEAD | 260 | 5V | 0.5mm | 40 | - | S-PQCC-N44 | Controller | Not Qualified | 3.3/55V | SPI | 6.3mA | - | - | 1000 Mbps | CANbus | INTERFACE CIRCUIT | 1 | CAN 2.0 | 1mm | 7mm | 7mm | RoHS Compliant | ||
![]() HI-3110PSIF Holt Integrated Circuits Inc. | 20 | - | Datasheet | 6 Weeks | 18-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C | Tube | e3 | Active | 3 (168 Hours) | 18 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 250 | 5V | 1.27mm | 40 | - | R-PDSO-G18 | Controller | Not Qualified | - | SPI | - | - | 6.3mA | - | CANbus | INTERFACE CIRCUIT | - | CAN 2.0 | 2.35mm | 11.55mm | 7.5mm | RoHS Compliant | ||
HI-3113PCTF Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | 44-VFQFN Exposed Pad | YES | -55°C~125°C | Tube | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | QUAD | NO LEAD | 260 | 5V | 0.5mm | 40 | - | S-PQCC-N44 | Controller | Not Qualified | 3.3/55V | SPI | 6.3mA | 15mA | - | 1000 Mbps | CANbus | INTERFACE CIRCUIT | 1 | CAN 2.0 | 1mm | 7mm | 7mm | RoHS Compliant | ||
![]() HI-3111PCTF Holt Integrated Circuits Inc. | 3888 |
| Datasheet | 6 Weeks | 44-VFQFN Exposed Pad | YES | -55°C~125°C | Bag | e3 | Active | 3 (168 Hours) | 44 | EAR99 | MATTE TIN | 8542.39.00.01 | 4.75V~5.25V | QUAD | NO LEAD | 260 | 5V | 0.5mm | 40 | HI-3111 | S-PQCC-N44 | Controller | - | - | SPI | 6.3mA | - | - | - | CANbus | INTERFACE CIRCUIT | - | CAN 2.0 | 1mm | 7mm | 7mm | RoHS Compliant |