- Pin Count
- Part Status
- Automotive
- EU RoHS
- HTS
- PPAP
- Function
- Number of Receivers
- Receiver Signal Type
- Mounting
- PCB changed
- Supplier Package
Attribute column
Manufacturer
Holt Integrated Circuits Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mount | Surface Mount | Number of pins | Number of Pins | Number of Terminals | Automotive | Category | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Data Transmission Topology | Driving Mode | ECCN (US) | Electrical mounting | EU RoHS | Gross weight | HTS | Ihs Manufacturer | Interface Standards | Kind of connector | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Single Supply Voltage (V) | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Moisture Sensitivity Levels | Mounting | Number of Drivers per Line | Number of Receiver Enables | Number of Receivers per Line | Number of Transmitter Enables | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Power Down Mode | PPAP | Process Technology | Rad Hardened | Receiver Signal Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Spatial orientation | Standard Package Name | Standard Supported | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transmitter Signal Type | Type of connector | Typical Single Supply Voltage (V) | Usage Level | Operating temperature | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Data Rate | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Boundary Scan | Driver Number of Bits | Low Power Mode | Screening Level | External Data Bus Width | Telecom IC Type | Receiver Number of Bits | Isolation | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | fmax-Min | Transmit Delay-Max | Supply Voltage1-Nom | Number of Segments | Number of Serial I/Os | Output Low Current-Max | Rated voltage | Number of Receivers | Out Swing-Min | Multiplexed Display Capability | Display Mode | High Level Input Current-Max | Data Transfer Rate-Max | Number of Transmitters | Data Input Mode | Data Encoding/Decoding Method | Profile | Supply Voltage1-Min | Supply Voltage1-Max | Saturation Current | Power Supply Type | Supply Current | Length | Width | Plating thickness | Radiation Hardening | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-8482C Holt Integrated Circuits, Inc. | In Stock | - | - | - | Through Hole | NO | - | 20 | 20 | No | - | - | - | - | - | - | - | - | - | Compliant | - | 8542.39.00.01 | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | Through Hole | Holt Integrated Circuits Inc | HI-8482C | 85 | - | -40 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | - | 25.4 | RECTANGULAR | IN-LINE | - | 7.87 | Active | DIP | 20 | - | No | CMOS | - | Differential | NOT SPECIFIED | 5.38 | Compliant | Yes | - | DIP | - | SBCDIP | Industrial | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e4 | No | Active | 7A994 | Gold (Au) | 85 °C | -40 °C | - | ALSO OPERATES AT +/-15 V SUPPLY | 8542.39.00.01 | Line Driver or Receivers | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | - | - | 20 | R-CDIP-T20 | Line Receiver | Not Qualified | - | 5,+-12/+-15 V | INDUSTRIAL | - | - | - | - | - | TOTEM-POLE | 5.08 mm | NO | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | - | - | - | 2 | - | - | - | -12 V | - | - | 12 V | - | - | 0.002 A | - | 2 | - | - | - | - | - | - | - | - | - | 10.8 V | 13.2 V | - | - | - | 25.4 mm | 7.62 mm | - | - | - | ||
![]() HI-8482PSI-TR Holt Integrated Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI-8592PST Holt Integrated Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 125C | -55C | Military | - | - | - | - | - | - | - | - | - | - | SOIC N EP | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI-8593PSI Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HSOP | HSOP, SOP8,.25 | SOP8,.25 | - | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | - | - | Active | SOIC | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 5.25 V | 4.85 V | 5 V | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 3-STATE | 2.202 mm | YES | - | STANDARD | LINE DRIVER | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | 1e-7 A | - | - | - | - | - | - | - | - | - | - | 4.92 mm | 3.9 mm | - | - | - | ||
![]() HI-8010P-03 Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | NO | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | - | - | RECTANGULAR | IN-LINE | - | - | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 V | 3 V | 5 V | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | 48 | R-PDIP-T48 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 4.445 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | 0.833 MHz | - | - | 38 | - | - | - | - | - | NO | DOT MATRIX | - | - | - | SERIAL | - | - | - | - | - | - | - | 62.23 mm | 15.24 mm | - | - | - | ||
![]() HI-3186PSI Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP14,.25 | SOP14,.25 | - | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | - | - | Active | SOIC | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 15 V | 12 V | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | ALSO OPERATE WITH 5V AND -12 TO-15V SUPPLY | 8542.39.00.01 | - | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | unknown | - | 30 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 16 mA | - | - | 1.527 mm | YES | COMPLEMENTARY | DIFFERENTIAL | LINE DRIVER | - | 1 | - | - | - | - | - | - | - | - | - | - | 3000 ns | - | - | - | - | - | - | 1 V | - | - | 0.000001 A | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() HI-8010CLM-32 Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-48 | - | - | - | SQUARE | CHIP CARRIER | - | - | Active | LCC | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 7 V | 3 V | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | 245 | 1 | 1.016 mm | compliant | - | 30 | 48 | S-CQCC-N48 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 2.286 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | - | NO | DOT MATRIX | - | - | - | SERIAL | - | - | - | - | - | - | - | 14.3 mm | 14.3 mm | - | - | - | ||
![]() HI-8591PCTF-40 Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | VQCCN | VQCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | - | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | - | - | Active | QFN | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | - | QUAD | NO LEAD | 260 | 1 | 0.65 mm | compliant | - | 40 | 16 | S-PQCC-N16 | - | Not Qualified | - | - | MILITARY | - | - | - | 5 mA | - | - | 0.95 mm | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | - | - | - | 1 | - | - | 1000 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | - | ||
![]() HI-8445PSTF Holt Integrated Circuits Inc | 19 |
| Datasheet | gold-plated | - | YES | 6 | - | 20 | - | - | - | socket | 1x6 | 2.54mm | - | - | - | THT | - | 0.23 g | - | HOLT INTEGRATED CIRCUITS INC | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | - | Active | TSSOP | - | - | - | - | - | - | - | - | - | Yes | straight | - | - | - | - | 5.5 V | 3 V | 3.3 V | - | pin strips | - | - | -40...163°C | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | ARINC 429 | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 1.5A | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | MILITARY | - | - | - | 10 mA | - | - | 1.2 mm | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 0.005 A | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | 1 | - | - | 6.5 mm | 4.4 mm | 0.254µm | - | UL94V-0 | ||
![]() HI-8382S Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC28,.45SQ | LCC28,.45SQ | - | - | SQUARE | CHIP CARRIER | - | - | Active | QLCC | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e4 | No | - | EAR99 | Gold (Au) | - | - | - | LEAD FINISH-GOLD | 8542.39.00.01 | - | - | QUAD | NO LEAD | 245 | 1 | 1.27 mm | compliant | - | 30 | 28 | S-CQCC-N28 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | TOTEM-POLE | 2.54 mm | YES | COMPLEMENTARY | DIFFERENTIAL | LINE DRIVER | - | 1 | - | - | - | - | - | - | - | - | - | - | 3000 ns | - | - | - | - | - | - | 9.5 V | - | - | 0.000001 A | - | - | - | - | - | 12 V | 15 V | - | - | - | 11.4554 mm | 11.4554 mm | - | - | - | ||
![]() HI-8010PQI Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-52 | - | - | - | SQUARE | FLATPACK | - | - | Active | QFP | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 7 V | 3 V | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | 240 | 1 | 0.65 mm | unknown | - | 30 | 52 | S-PQFP-G52 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 2.45 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | 0.833 MHz | - | - | 38 | - | - | - | - | - | NO | DOT MATRIX | - | - | - | SERIAL | - | - | - | - | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() HI-8448PCTF-10 Holt Integrated Circuits Inc | In Stock | - | Datasheet | - | - | YES | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | - | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | - | Active | QFN | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | 260 | 8 | 0.5 mm | compliant | - | 40 | 44 | S-PQCC-N44 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 1 mm | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | - | ||
![]() HI-3111PCT Holt Integrated Circuits | In Stock | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | 5.25(V) | 4.75(V) | 5(V) | 125C | -55C | Military | - | - | - | - | - | - | - | - | - | - | QFN EP | - | - | - | - | NORMAL/SLEEP | - | - | No | - | - | - | - | - | - | - | ISO 11898-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | 1MBPS(Mbps) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(mA) | - | - | - | - | - | ||
![]() HI-3220PQTF Holt Integrated Circuits | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI-1565PSI Holt Integrated Circuits, Inc. | In Stock | - | - | - | - | YES | - | - | 20 | No | - | - | - | - | - | Point-to-Point | - | - | - | Not Compliant | - | 8542.39.00.01 | HOLT INTEGRATED CIRCUITS INC | - | - | Gull-wing | Holt Integrated Circuits Inc | HI-1565PSI | - | 5.25 | - | 4.75 | 1 | Surface Mount | - | 2 | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HSOP | PLASTIC, ESOIC-20 | - | 2.29 | 12.79 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | - | 7.52 | Active | SOIC | 20 | - | No | - | - | Differential | 30 | 5.54 | - | No | - | SOP | - | SOIC W EP | - | - | - | 5 V | Differential | - | 5 | - | - | e0 | No | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 225 | 1 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Line Transceiver | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 2.82 mm | - | - | - | - | - | - | - | - | - | MIL-STD-1553 DATA BUS TRANSCEIVER | - | - | 2 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 12.79 mm | 7.493 mm | - | - | - | ||
![]() HI-3599PCI-40 Holt Integrated Circuits, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | Not Compliant | - | 8542.39.00.01 | - | - | - | No Lead | - | - | - | 5.25 | - | 3.15 | - | Surface Mount | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Max) | 7 | - | - | - | 7 | - | - | 44 | - | No | - | - | Differential | - | - | - | - | - | QFN | - | QFN EP | - | - | - | - | - | - | 5|3.3 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | Line Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI-8482PST Holt Integrated Circuits, Inc. | 3888 | - | - | - | - | YES | - | - | 20 | No | - | - | - | - | - | - | - | - | - | Not Compliant | - | 8542.39.00.01 | HOLT INTEGRATED CIRCUITS INC | ARINC 429 | - | Gull-wing | Holt Integrated Circuits Inc | HI-8482PST | 125 | - | -55 | - | 1 | Surface Mount | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | 2.29 | 12.79 | RECTANGULAR | SMALL OUTLINE | - | 7.49 | Active | SOIC | 20 | - | No | CMOS | - | Differential | 30 | 5.23 | - | No | - | SOP | - | SOIC W | Extended | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | No | Active | 7A994 | Tin/Lead (Sn/Pb) | - | - | - | ALSO OPERATES AT +/-15 V SUPPLY | 8542.39.00.01 | Line Driver or Receivers | CMOS | DUAL | GULL WING | 225 | 2 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Line Receiver | Not Qualified | - | 5,+-12/+-15 V | MILITARY | - | - | - | - | - | - | 2.82 mm | NO | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | - | - | - | 2 | - | - | - | -12 V | - | - | 12 V | - | - | 0.002 A | - | 2 | - | - | - | - | - | - | - | - | - | 10.8 V | 13.2 V | - | - | - | 12.789 mm | 7.52 mm | - | - | - | ||
![]() HI-8482PSI Holt Integrated Circuits, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Not Compliant | - | 8542.39.00.01 | - | - | - | Gull-wing | - | - | 85 | - | -40 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 | 12.79 | - | - | - | 7.49 | - | - | 20 | - | No | CMOS | - | Differential | - | - | - | - | - | SOP | - | SOIC W | Industrial | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Line Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI-6110PQM Holt Integrated Circuits, Inc. | 3000 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 3A001a.2.c. | - | Not Compliant | - | 8542.31.00.01 | - | - | - | - | - | - | 125 | 3.45 | -55 | 3.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | CMOS | - | Differential | - | - | Compliant | - | - | - | - | - | Extended | - | - | - | Differential | - | 3.3 | - | - | - | - | Active | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Line Transceiver | - | 3.3 V | - | - | 3.45 V | 3.15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | No | - | ||
![]() 5962-8688002QA Holt Integrated Circuits, Inc. | In Stock | - | - | - | - | NO | - | - | 40 | No | - | 1 MHz | - | - | - | - | - | 7A994 | - | Not Compliant | - | 8542.39.00.01 | DEFENSE SUPPLY CENTER COLUMBUS | - | - | Through Hole | Defense Supply Center Columbus | 5962-8688002QA | - | 5.25 | - | 4.75 | - | Through Hole | 1 | 2 | 2 | 1 | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | 2.16 | 51.31(Max) | RECTANGULAR | IN-LINE | - | 15.11 | Active | DIP | 40 | - | No | - | - | Differential | - | 5.65 | - | - | - | DIP | - | SBCDIP | - | 5.25 V | 4.75 V | 5 V | Differential | - | 5 | Military grade | - | e0 | - | Active | - | TIN LEAD | - | - | - | - | 8542.31.00.01 | - | CMOS | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | 40 | R-GDIP-T40 | Line Transceiver | Not Qualified | - | - | MILITARY | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | NO | - | YES | MIL-STD-883 | 16 | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2 | - | - | - | - | 0.01220703125 MBps | 1 | - | NRZ | - | - | - | - | - | - | - | - | - | - | - |