- Amplifier Type
- Average Bias Current-Max (IIB)
- Common-mode Reject Ratio-Nom
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Offset Voltage-Max
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Holt Integrated Circuits Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Amplifier Type | Seated Height-Max | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Input Offset Voltage-Max | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-8573PDI Holt Integrated Circuits Inc | In Stock | - | Datasheet | NO | 16 | 80 dB | - | - | - | - | HOLT INTEGRATED CIRCUITS INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 2.5 V/us | - | 5 V | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | 4.699 mm | 1400 | 0.001 μA | 18 V | 25000 μV | - | 19.736 mm | 7.62 mm | ||
![]() HI-8575PDI Holt Integrated Circuits Inc | In Stock | - | Datasheet | NO | 16 | 80 dB | socket | 2x15 | 2.54mm | SMT | HOLT INTEGRATED CIRCUITS INC | female | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2.54mm | 2.5 V/us | straight | 5 V | pin strips | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | 4.699 mm | 1400 | 0.001 μA | 18 V | 25000 μV | beryllium copper | 19.736 mm | 7.62 mm |