- Applications
- ECCN Code
- Factory Lead Time
- HTS Code
- Interface IC Type
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Supply Current
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Holt Integrated Circuits PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Operating Supply Current | Interface IC Type | Driver Number of Bits | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-8430PQIF Holt Integrated Circuits Inc. | 15 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-BQFP | -40°C~85°C | Tray | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | Avionics Sensor, Low Side Driver | 8542.39.00.01 | 3V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 40 | 44 | S-PQFP-G44 | - | - | 10mA | INTERFACE CIRCUIT | - | 2.45mm | 10mm | 10mm | RoHS Compliant | ||
![]() HI-8425PQIF Holt Integrated Circuits Inc. | 6 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-BQFP | -40°C~85°C | Tray | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | Avionics Sensor, Low Side Driver | 8542.39.00.01 | 3V~5.5V | QUAD | GULL WING | 260 | - | - | 0.8mm | 40 | - | S-PQFP-G44 | Not Qualified | 3.3/5V | 10mA | INTERFACE CIRCUIT | 4 | - | - | - | RoHS Compliant | ||
![]() HI-8436PQIF Holt Integrated Circuits Inc. | 6 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-BQFP | -40°C~85°C | Tray | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Avionics Sensor, Low Side Driver | 8542.39.00.01 | 3V~3.6V | - | - | 260 | - | - | - | 40 | - | - | - | - | 15mA | INTERFACE CIRCUIT | - | - | - | - | RoHS Compliant | ||
![]() HI-8435PQIF Holt Integrated Circuits Inc. | 13 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-BQFP | -40°C~85°C | Tray | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Avionics Discrete to Digital Sensing | 8542.39.00.01 | 3V~3.6V | - | - | 260 | 1 | 3.3V | 0.8mm | 40 | - | - | - | - | 15mA | INTERFACE CIRCUIT | - | 2.45mm | 10mm | 10mm | RoHS Compliant |