- Boundary Scan
- Clock Frequency
- ECCN Code
- Factory Lead Time
- HTS Code
- Height Seated (Max)
- JESD-609 Code
- Length
- Low Power Mode
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Serial I/Os
Attribute column
Manufacturer
Holt Integrated Circuits Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Clock Frequency | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-3582PQI-10 Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 52-BQFP | YES | 52 | - | - | Tray | e0 | no | Active | 3 (168 Hours) | 52 | 7A994 | Terminal | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO REQUIRES +/-10 V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.65mm | 30 | 52 | - | - | 3.45V | INDUSTRIAL | 3.15V | 1MHz | NO | NO | 16 | 2 | - | - | 2.45mm | 10mm | 10mm | No | Non-RoHS Compliant | ||
![]() HI-3588PCIF Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 44-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tube | e3 | yes | Active | 3 (168 Hours) | 44 | 7A994 | Receiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | 44 | S-PQCC-N44 | Not Qualified | 5.25V | INDUSTRIAL | 3.15V | 1MHz | NO | YES | - | 1 | 0.0152587890625 MBps | ASYNC, BIT | 1mm | 7mm | 7mm | - | RoHS Compliant |